EN
  • EN
  • DE

TMP87CM40AN

Part No TMP87CM40AN
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 8 MHz
Number of Bits 8
RoHS Compliant
Win Source Part Number 1026030-TMP87CM40AN
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP87CM40AN CAD Model

Description

The TMP87CM40AN is a microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to the TLCS-870 series of microcontrollers, which are widely used in various embedded control applications. This microcontroller integrates a CPU, memory, and various peripheral functions onto a single chip, enabling efficient and cost-effective system designs.

Applications:

      
  • Consumer electronics (e.g., remote controls, appliances)
  •   
  • Industrial control systems
  •   
  • Automotive electronics (e.g., dashboard controls)
  •   
  • Office automation equipment
  •   
  • Security systems
  •   
  • Motor control applications

Features:

      
  • 8-bit CPU core
  •   
  • On-chip ROM/Flash memory for program storage
  •   
  • On-chip RAM for data storage
  •   
  • Timers and counters
  •   
  • Serial communication interfaces (e.g., UART, SPI)
  •   
  • Analog-to-digital converter (ADC)
  •   
  • Digital I/O ports
  •   
  • Interrupt controller

Benefits:

      
  • Cost-effective solution for embedded control applications
  •   
  • Reduced component count and board space
  •   
  • Low power consumption
  •   
  • Flexible peripheral configuration
  •   
  • Easy to program and debug
  •   
  • Real-time control capabilities

The TMP87CM40AN microcontroller is specifically designed for applications requiring a balance of processing power, memory, and peripheral functions. Its on-chip ROM/Flash memory allows for easy program updates and customization. The timers and counters enable precise timing control, which is essential in many embedded systems. The serial communication interfaces facilitate communication with other devices and systems. The ADC allows for the acquisition of analog signals, enabling the microcontroller to interact with sensors and other analog devices. The interrupt controller allows for efficient handling of asynchronous events.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess