EN
  • EN
  • DE

TMP8253P-5

Part No TMP8253P-5
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033374-TMP8253P-5
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP8253P-5 CAD Model

Description

The TMP8253P-5 is a programmable peripheral interface (PPI) device manufactured by Toshiba. It is designed to interface microprocessor systems with external peripherals, providing a versatile and cost-effective solution for input/output (I/O) control. This device is particularly well-suited for applications requiring flexible I/O port configuration and control signals.

Applications

      
  • Microprocessor-based control systems: Used as a general-purpose I/O interface for connecting to sensors, actuators, and other peripheral devices.
  •   
  • Industrial automation: Employed in programmable logic controllers (PLCs) and other automation equipment for controlling machinery and processes.
  •   
  • Instrumentation: Utilized in data acquisition systems, test equipment, and measurement instruments for interfacing with analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other instrumentation components.
  •   
  • Embedded systems: Integrated into various embedded applications, such as consumer electronics, automotive systems, and medical devices, for managing I/O functions.
  •   
  • Robotics: Used for controlling robot actuators, sensors, and other components in robotic systems.

Features

      
  • Programmable I/O Ports: Offers multiple programmable I/O ports that can be individually configured as inputs or outputs.
  •   
  • Bit Set/Reset Capability: Provides the ability to set or reset individual bits within the I/O ports without affecting other bits.
  •   
  • Interrupt Handling: Includes interrupt input lines for generating interrupt requests to the microprocessor, enabling real-time response to external events.
  •   
  • Operating Voltage: Typically operates at a 5V supply voltage.
  •   
  • TTL Compatibility: Compatible with standard TTL logic levels, ensuring easy interfacing with other digital components.

Benefits

      
  • Flexibility: The programmable I/O ports provide the flexibility to adapt to a wide range of peripheral devices and applications.
  •   
  • Cost-effectiveness: The integrated design reduces the number of external components required, resulting in a lower overall system cost.
  •   
  • Simplified Interface: The TTL compatibility simplifies the interface with other digital components, reducing design complexity.
  •   
  • Real-Time Response: The interrupt handling capability enables real-time response to external events, making it suitable for time-critical applications.
  •   
  • Reduced Board Space: The integrated design minimizes the required board space, allowing for smaller and more compact system designs.

Technical Specifications:The TMP8253P-5 generally requires a 5V power supply. It includes multiple 8-bit I/O ports that can be programmed through control registers. It also supports interrupt handling via dedicated interrupt pins. Further detailed specs can be found in the device's datasheet provided by Toshiba.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
TDK Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1450 $70.2900
5+ $28.8369 $144.1845
7+ $27.9358 $195.5506
9+ $27.0346 $243.3114
12+ $26.1335 $313.6020
15+ $23.4300 $351.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess