EN
  • EN
  • DE

TMP87CK40AN

Part No TMP87CK40AN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description CMOS 8-Bit Microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270889-TMP87CK40AN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP87CK40AN CAD Model

Description

The TMP87CK40AN is a microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to the TLCS-870 series of microcontrollers and is designed for various embedded control applications. This microcontroller integrates a CPU core, memory, and peripheral functions onto a single chip, offering a cost-effective and compact solution for a wide range of applications.

Applications

  • Consumer Electronics: Used in remote controls, home appliances, and other consumer electronic devices.
  • Industrial Control: Employed in industrial control systems, such as motor control, process control, and automation equipment.
  • Automotive Electronics: Integrated into automotive systems, such as dashboard displays, engine control units (ECUs), and body control modules.
  • Office Automation: Used in printers, scanners, and other office automation equipment.
  • Security Systems: Employed in security systems, such as alarm systems, access control systems, and surveillance equipment.
  • Gaming Devices: Used in various gaming devices, such as arcade games and handheld consoles.

Features

  • 8-Bit CPU Core: Features an 8-bit CPU core for executing instructions and controlling peripherals.
  • On-Chip Memory: Integrates on-chip ROM (Read-Only Memory) and RAM (Random-Access Memory) for program and data storage.
  • Timers/Counters: Includes multiple timers/counters for generating precise time intervals and counting events.
  • Serial Communication Interface: Offers a serial communication interface (SCI) for communicating with other devices.
  • Input/Output Ports: Provides a number of general-purpose input/output (GPIO) ports for interfacing with external devices.
  • Interrupt Controller: Includes an interrupt controller for handling interrupts from various sources.
  • Power-Saving Modes: Offers various power-saving modes to reduce power consumption.

Benefits

  • Cost-Effective Solution: Integrated design reduces component count and overall system cost.
  • Compact Design: Single-chip solution reduces board space requirements.
  • Flexible Functionality: Programmable CPU core and configurable peripherals enable flexible customization.
  • Real-Time Control: Timers/counters and interrupt controller enable real-time control applications.
  • Easy Communication: Serial communication interface simplifies communication with other devices.
  • Low Power Consumption: Power-saving modes extend battery life in portable applications.

Additional Details

The TMP87CK40AN microcontroller operates at a specific clock frequency and supports a range of instruction sets. The amount of on-chip memory and the number of GPIO ports vary depending on the specific variant of the TMP87CK40AN. Consult the official Toshiba Semiconductor and Storage datasheet for detailed specifications, including CPU clock frequency, memory capacity, GPIO port configuration, and operating voltage range.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess