EN
  • EN
  • DE

TMP87C408N-1J50

Part No TMP87C408N-1J50
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218731-TMP87C408N-1J50
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP87C408N-1J50 CAD Model

Description

The TMP87C408N-1J50 is an 8-bit single-chip microcomputer manufactured by Toshiba Semiconductor and Storage. As part of the TLCS-870 series, it is designed for embedded control applications where a balance of processing power and efficient memory management is required. This microcomputer integrates a central processing unit (CPU), read-only memory (ROM), random-access memory (RAM), and various peripheral functions onto a single chip, thus minimizing system cost and size. It uses a sophisticated instruction set that supports efficient code execution and incorporates features that are optimized for real-time control applications. The suffix '-1J50' denotes a specific configuration or programming of the ROM within the microcomputer.

Applications

  • Consumer Electronics: Utilized in VCRs, audio equipment, and various home appliances for control and automation.
  • Industrial Control Systems: Found in motor control systems, process monitoring equipment, and automation machinery.
  • Automotive Electronics: Integrated into dashboard controls, engine management systems, and vehicle security setups.
  • Office Automation Equipment: Used in printers, fax machines, and photocopiers for controlling various functions.

Features

  • 8-bit CPU: Provides sufficient processing power for a broad range of control applications.
  • On-chip ROM: Stores the program code, potentially eliminating the need for external memory components.
  • On-chip RAM: Offers working memory for data storage and manipulation during program execution.
  • Timers/Counters: Enable precise timing and counting operations critical for real-time control tasks.
  • Serial Communication Interface: Facilitates data exchange with external devices such as sensors, actuators, and other microcontrollers.
  • Input/Output (I/O) Ports: Allow the microcontroller to interface with external devices and sensors.
  • Interrupt Controller: Enables timely responses to external events.

Benefits

  • Integration: Lowers system costs and reduces size by integrating multiple functions onto a single chip.
  • Flexibility: Easily programmed to manage diverse control operations.
  • Real-time Performance: Capable of precise timing and control for real-time applications.
  • Low Power Consumption: Suitable for use in portable and battery-operated devices.
  • Reliability: Designed for robust operation in demanding environments.

Additional Details

The TMP87C408N-1J50 operates within specific voltage and temperature parameters as detailed in the Toshiba datasheet. The ROM and RAM sizes, as well as the number of I/O ports, depend on the specific configuration. Typically, an external clock source is required for operation. Specific details about the mask options and ROM content for the '-1J50' variant would be available in the relevant datasheet.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess