EN
  • EN
  • DE

ADMTV102ACPZRL1

Part No ADMTV102ACPZRL1
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0828+
Reference case QFN
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717575-ADMTV102ACPZRL1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADMTV102ACPZRL1 CAD Model

Description

ADMTV102ACPZRL1: High-Performance Analog-to-Digital Converter

Introducing the ADMTV102ACPZRL1, a state-of-the-art analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This premium product is designed to meet the rigorous demands of high-speed signal processing in advanced digital systems. It is an ideal component for applications that require high resolution, fast sampling rates, and superior signal fidelity.

Key Features:

  • Resolution: The ADMTV102ACPZRL1 boasts an impressive resolution that allows for precise signal conversion, ensuring that even the most subtle variations in the analog input are accurately represented in the digital domain.
  • Sampling Rate: With a high-speed sampling rate, this ADC is capable of converting analog signals at a very fast pace, making it suitable for high-frequency applications.
  • Low Power Consumption: Despite its high performance, the ADMTV102ACPZRL1 is designed for efficiency, with low power consumption that makes it ideal for portable and battery-powered devices.
  • Interface: The device includes a user-friendly interface that facilitates easy integration into a variety of digital systems. This ensures that designers can incorporate the ADC into their designs with minimal hassle.
  • Package: The ADC is housed in a compact package, which allows for space-saving on the PCB and is convenient for designs where board real estate is at a premium.

Applications:

The ADMTV102ACPZRL1 is versatile and can be used across a wide range of applications, including but not limited to:

  • Medical imaging systems
  • Professional audio equipment
  • Test and measurement instruments
  • Data acquisition systems
  • Communication infrastructure

With its robust design and reliable performance, the ADMTV102ACPZRL1 from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance the performance of their digital systems. Whether you are working on cutting-edge medical technology, high-end audio, or precision instrumentation, this ADC delivers the quality and reliability that Analog Devices Inc. is known for.

For detailed specifications, application notes, and support resources, please visit Analog Devices Inc.'s official website or contact their customer support team for personalized assistance.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7253 $52.1542
33+ $3.0567 $100.8711
51+ $2.9612 $151.0212
70+ $2.8657 $200.5990
91+ $2.7701 $252.0791
121+ $2.4836 $300.5156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess