EN
  • EN
  • DE

TMP87C408MG-3DB0

Part No TMP87C408MG-3DB0
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218729-TMP87C408MG-3DB0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP87C408MG-3DB0 CAD Model

Description

The TMP87C408MG-3DB0 is an 8-bit single-chip microcomputer from Toshiba Semiconductor and Storage, part of the TLCS-870 series. This microcontroller is designed for embedded control applications needing a balance of processing capability and efficient memory usage. It incorporates a central processing unit (CPU), read-only memory (ROM), random-access memory (RAM), and a variety of peripheral functions all on a single chip, which helps minimize system size and cost. It utilizes a comprehensive instruction set enabling efficient code execution and offers features suitable for real-time control. The '-3DB0' suffix denotes a particular ROM configuration or programming of the microcomputer.

Applications

  • Consumer Electronics: Commonly found in VCRs, audio equipment, and various home appliances.
  • Industrial Control: Used in motor controllers, process monitoring equipment, and automation systems.
  • Automotive Electronics: Used in dashboard controls, engine management systems, and car security setups.
  • Office Automation: Integrated into printers, fax machines, and copiers.

Features

  • 8-bit CPU: Provides sufficient processing power for a broad array of control applications.
  • On-chip ROM: Stores program code, removing the need for external memory in some cases.
  • On-chip RAM: Supplies working memory for data storage and processing.
  • Timers/Counters: Facilitate accurate timing and counting for real-time operations.
  • Serial Communication Interface: Enables communication with external devices like sensors, actuators, and other microcontrollers.
  • Input/Output (I/O) Ports: Allow the microcontroller to interface with external devices and sensors.
  • Interrupt Controller: Allows response to external signals quickly.

Benefits

  • Integration: Reduces expenses and size by integrating many functions onto one chip.
  • Flexibility: Easily programmed to control a wide variety of functions.
  • Real-time performance: Enables precise timing and control in real-time applications.
  • Low Power Consumption: Ideal for battery-powered devices.
  • Reliability: Designed for consistent operation in challenging environments.

Additional Details

The TMP87C408MG-3DB0 operates within a defined voltage and temperature spectrum, specified in Toshiba's datasheets. The ROM and RAM sizes, along with the quantity of I/O ports, depend on the configuration. The microcontroller normally requires an external clock. Specific details on the mask options and ROM data pertaining to the '-3DB0' variant will be available in its specific datasheet.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess