EN
  • EN
  • DE

TMP86PS27FG

Part No TMP86PS27FG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8 Bit Microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270882-TMP86PS27FG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP86PS27FG CAD Model

Description

The TMP86PS27FG is an 8-bit microcontroller from Toshiba Semiconductor and Storage, belonging to the TLCS-870/C1 series. This microcontroller is designed for a wide range of embedded applications, offering a balance of performance, low power consumption, and integrated peripherals. It's suitable for controlling various devices and systems, especially in consumer electronics, industrial control, and automotive applications.

Applications:

  • Consumer Electronics: Control of home appliances, remote controls, and audio/video equipment.
  • Industrial Control: Automation systems, motor control, and sensor interfacing in industrial environments.
  • Automotive Applications: Dashboard control, lighting systems, and other in-car control functions.
  • Security Systems: Control and monitoring in alarm systems and access control devices.
  • Power Management: Control and monitoring of power supplies and battery management systems.

Features:

  • 8-bit CPU Core: Based on the TLCS-870/C1 CPU architecture, offering a balance of performance and code density.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers/Counters: Multiple timers/counters for precise timing control and event counting.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • Digital I/O Ports: Multiple general-purpose digital I/O ports for interfacing with external devices.
  • PWM Outputs: Pulse-width modulation (PWM) outputs for motor control and dimming applications.
  • Low-Voltage Operation: Operates at low voltage to reduce power consumption.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.

Benefits:

  • Versatile Control: Suitable for a wide range of control applications due to its integrated peripherals.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • Compact Design: Allows for integration into small form-factor devices.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Simplified Development: Supported by a comprehensive development environment and tools.

Additional Details:

The TMP86PS27FG's flash memory allows for easy program updates and modifications. The microcontroller's peripherals are configurable to suit different application requirements. Its interrupt controller allows for efficient handling of real-time events. The ADC provides accurate conversion of analog signals, enabling precise control of analog systems. The serial communication interfaces facilitate communication with other devices and sensors. The datasheet for the TMP86PS27FG provides detailed information on its electrical characteristics, timing specifications, and pinout. Development tools such as compilers, debuggers, and emulators are available to support the development process. The microcontroller also includes a watchdog timer for reliable operation in harsh environments. It's designed to meet relevant industry standards for EMC and safety.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess