EN
  • EN
  • DE

TMP86PM29BFG

Part No TMP86PM29BFG
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description 8 Bit Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218706-TMP86PM29BFG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP86PM29BFG CAD Model

Description

The TMP86PM29BFG is an 8-bit microcontroller manufactured by Toshiba Semiconductor and Storage, part of the TLCS-870/C1 series. It is specifically designed for embedded control applications requiring a combination of processing power, memory, and versatile peripheral functions. This microcontroller is suitable for a wide range of applications due to its comprehensive feature set and integrated functionalities.

Applications

  • Consumer Electronics: Remote controls, DVD players, and audio equipment.
  • Home Appliances: Washing machines, refrigerators, and air conditioners.
  • Industrial Control: Process control systems, sensor interfacing, and motor control applications.
  • Automotive Systems: Dashboard controls, lighting systems, and electronic control units (ECUs).

Features

  • 8-bit CPU Core: Based on the TLCS-870/C1 architecture for efficient processing.
  • On-Chip ROM: Program storage for embedded applications.
  • RAM: Data storage during program execution.
  • I/O Ports: Connectivity to external devices and sensors.
  • Timers and Counters: Precise timing control and event counting.
  • Serial Communication Interfaces: UART for data exchange with other devices.
  • Interrupt Controller: Management of interrupt requests from various sources.
  • Watchdog Timer: Monitors program execution and prevents malfunctions.

Benefits

  • Cost-Effective: Provides a compact and economical solution for embedded control.
  • Integrated Peripherals: Reduces the need for external components.
  • Low-Power: Minimizes power consumption for energy-efficient applications.
  • Robust: Ensures reliable operation in various environments.
  • Flexible I/O: Offers a range of I/O configurations.
  • Simplified Development: Supported by development tools and libraries.

Additional Details

The TMP86PM29BFG operates typically within a voltage range of 2.7V to 5.5V. The operating temperature range is usually between -40°C and +85°C. It is available in various package options, including QFP and LQFP. Specific memory sizes and I/O configurations vary depending on the exact model. Consult the Toshiba datasheet for the TMP86PM29BFG for detailed specifications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess