EN
  • EN
  • DE

TMP86FH09BNG(GZHZB

Part No TMP86FH09BNG(GZHZB
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986300-TMP86FH09BNG(GZHZB
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP86FH09BNG(GZHZB CAD Model

Description

The TMP86FH09BNG(GZHZB is a microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to the TLCS-870/C series, which are 8-bit microcontrollers widely used in various embedded systems. This particular model is known for its versatile features and low-power consumption.

Applications

  • Home Appliances: Control functions in washing machines, refrigerators, microwave ovens, and air conditioners.
  • Consumer Electronics: Used in remote controls, toys, audio equipment, and video game consoles.
  • Industrial Control: Monitoring and control applications in factory automation and process control systems.
  • Automotive Applications: Control of various functions in automobiles, such as dashboard displays and engine management systems.
  • Security Systems: Used in alarm systems, access control systems, and surveillance equipment.

Features

  • CPU Core: TLCS-870/C 8-bit CPU core.
  • ROM (Read-Only Memory): Internal flash memory for program storage.
  • RAM (Random Access Memory): Internal RAM for data storage during program execution.
  • I/O Ports: Multiple general-purpose input/output (GPIO) pins for interfacing with external devices.
  • Timers/Counters: Built-in timers and counters for timing and counting operations.
  • Serial Communication Interfaces: UART (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Interrupt Controller: Handles interrupts from various sources, allowing for real-time response.
  • Low-Power Operation: Designed for low power consumption, suitable for battery-powered applications.

Benefits

  • Versatile Functionality: The TMP86FH09BNG(GZHZB offers a wide range of features, making it suitable for diverse applications.
  • Easy Programming: The TLCS-870/C instruction set is relatively easy to learn and use.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliable Performance: Toshiba is a reputable manufacturer, ensuring the microcontroller's reliability.

Additional Details

The TMP86FH09BNG(GZHZB typically includes a variety of peripherals, such as timers, serial communication interfaces (UART, SPI), and analog-to-digital converters (ADCs). The specific features and specifications, including the amount of ROM and RAM, the number of I/O ports, and the ADC resolution, can be found in the product datasheet.

The GZHZB suffix likely refers to a specific package type or operating temperature range. It is important to consult the datasheet for the precise details of this particular variant.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TDK Corporation
3-terminal Filters
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess