EN
  • EN
  • DE

TMP86CM25ZF-1A22

Part No TMP86CM25ZF-1A22
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218646-TMP86CM25ZF-1A22
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP86CM25ZF-1A22 CAD Model

Description

The TMP86CM25ZF-1A22 is an 8-bit CMOS microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to the TLCS-870/C series, known for their versatility and suitability for a wide array of embedded applications.

Applications

  • Consumer Electronics: Used in various consumer products such as remote controls, audio devices, and small appliances for control and interface functions.
  • Industrial Control: Employed in industrial automation systems, including motor control, sensor interfaces, and process monitoring.
  • Automotive Systems: Integrated into automotive applications such as dashboard controls, lighting systems, and basic engine management.
  • Home Automation: Found in smart home devices such as thermostats, lighting controllers, and security systems.

Features

  • 8-Bit CPU: Features a high-performance 8-bit central processing unit for efficient processing of control algorithms.
  • On-Chip Memory: Includes integrated flash memory for program storage and RAM for data manipulation, reducing the need for external memory components.
  • I/O Ports: Offers multiple programmable input/output ports for interfacing with various external devices and sensors.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing control and event counting.
  • Serial Communication Interfaces: Provides UART, SPI, and other serial communication interfaces for communication with other devices and systems.
  • Interrupt Controller: Features a flexible interrupt controller for handling asynchronous events and improving system responsiveness.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Versatility: Suitable for a wide range of applications due to its flexible architecture and feature set.
  • Cost-Effectiveness: Integrated memory and peripherals reduce the need for external components, lowering system cost.
  • Ease of Use: Well-documented architecture and development tools simplify software development and debugging.
  • Reliability: Manufactured by Toshiba, ensuring high quality and reliability in demanding environments.
  • Real-Time Control: The built-in timers and interrupt controller allow for precise real-time control of external devices.

Additional Details

The TMP86CM25ZF-1A22 operates within a specific voltage range (typically 2.7V to 5.5V), ensuring compatibility with various power supply configurations. It also includes watchdog timers for enhanced system reliability, preventing program crashes due to unexpected errors. The operating temperature ranges from -40°C to 85°C, allowing for use in harsh environmental conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess