EN
  • EN
  • DE

TMP86CH21UG-5FV6

Part No TMP86CH21UG-5FV6
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218629-TMP86CH21UG-5FV6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP86CH21UG-5FV6 CAD Model

Description

The TMP86CH21UG-5FV6 is a microcontroller developed by Toshiba Semiconductor and Storage. As part of the TMP86CH series, it is tailored to provide a balance between efficient performance and low power usage, rendering it appropriate for diverse embedded applications.

Applications

  • Remote Controls: Frequently utilized in remote control units for televisions and similar devices.
  • Home Automation: Embedded in home automation systems for regulating lights, climate control, and security.
  • Small Appliances: Integrated into household devices like coffee makers and toasters.
  • Toys and Games: Found in interactive toys and gaming devices for enhancing user experiences.

Features

  • 8-Bit Microcontroller: Built on the 8051 core, offering a straightforward and efficient processing solution.
  • Low Power Consumption: Designed for low-power operation, which extends battery life in portable electronics.
  • On-Chip Memory: Features ROM for program storage and RAM for data processing, with varying capacities.
  • I/O Ports: Offers multiple programmable input/output ports, facilitating connectivity with external components.
  • Timers and Counters: Includes built-in timers and counters for precise timing and control.
  • Serial Communication: Supports UART for serial communication, which enables data transfer with other systems.
  • Interrupt Capability: Comes with an interrupt controller for efficient real-time event management.

Benefits

  • Efficient Power Management: Optimized for low-power environments, which reduces energy usage.
  • Versatile Functionality: Well-suited for a wide range of embedded tasks.
  • Reliable Performance: Manufactured by Toshiba, guaranteeing high standards of reliability and product quality.
  • Easy Programming: Employs the widely adopted 8051 instruction set, which simplifies development and debugging processes.
  • Integrated Design: On-chip peripherals minimize the necessity for external components, thereby saving on space and cost.

The TMP86CH21UG-5FV6 is generally designed to operate within a voltage range of 3V to 5V, making it compatible with numerous standard power sources. Its operational temperature range is suitable for both consumer and light industrial applications. Typically available in compact packages such as QFP (Quad Flat Package), it fits well in space-constrained designs. The internal oscillator offers a stable clock source, and the built-in power-saving modes further decrease energy consumption. Combining low power usage with an extensive feature set, the TMP86CH21UG-5FV6 is an ideal choice for battery-operated and energy-efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess