EN
  • EN
  • DE

TMP82C55AM-2

Part No TMP82C55AM-2
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description CMOS PROGRAMMABLE PERIPHERAL INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372853-TMP82C55AM-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP82C55AM-2 CAD Model

Description

The TMP82C55AM-2 is a programmable peripheral interface (PPI) chip manufactured by Toshiba Semiconductor and Storage. This device provides a versatile and flexible interface between a microprocessor and peripheral devices. The TMP82C55AM-2 features three 8-bit parallel ports (Port A, Port B, and Port C) that can be individually configured as either input or output ports. This allows for a wide range of interfacing capabilities, simplifying the design of systems that require communication with various peripherals. The device is widely used in microcomputer systems to manage and control peripheral devices efficiently.

Applications

  • Parallel Printer Interface: Connecting microprocessors to parallel printers for printing tasks.
  • Keyboard and Display Control: Interfacing keyboards and displays for user input and output.
  • Industrial Automation: Controlling various aspects of industrial processes, such as motor control and sensor data acquisition.
  • Data Acquisition Systems: Interfacing with sensors and other data sources to collect data for analysis.
  • Robotics: Controlling robotic arms and other robotic components.
  • General Purpose I/O: Providing general-purpose input/output capabilities for a wide range of applications.

Features

  • Three 8-Bit Parallel Ports: Offers versatile I/O capabilities for interfacing with various peripherals.
  • Programmable Port Configuration: Each port can be individually configured as either an input or an output port.
  • Bit Set/Reset Capability (Port C): Individual bits of Port C can be set or reset under software control.
  • TTL Compatibility: Compatible with standard TTL logic levels.
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • Simple Microprocessor Interface: Easy to interface with a wide range of microprocessors.

Benefits

  • Flexible I/O Control: Provides precise control over peripheral devices.
  • Simplified System Design: Reduces the complexity of designing peripheral interfaces.
  • Reduced Component Count: Integrates multiple I/O functions into a single chip.
  • Improved System Performance: Enhances the efficiency of data transfer between the microprocessor and peripherals.
  • Cost-Effective Solution: Provides a cost-efficient solution for implementing peripheral interfaces.

Additional Details

The TMP82C55AM-2 operates from a single 5V power supply and is fully TTL compatible, making it easy to integrate into existing digital systems. The device is programmed via an 8-bit data bus and control signals. The typical operating temperature range is between 0°C and 70°C. It is generally packaged in a 40-pin DIP (Dual In-line Package). Each of the three ports (A, B, and C) can be independently programmed to function as either an input or output. Port C provides the additional feature of setting or resetting individual bits under software control. This makes it a robust and versatile device for many applications requiring peripheral control in microcomputer systems.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6634 $61.3072
19+ $6.2878 $119.4682
29+ $6.0915 $176.6535
40+ $5.8951 $235.8040
51+ $5.6988 $290.6388
68+ $5.1086 $347.3848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess