EN
  • EN
  • DE

SI3458-B03-IMR

Part No SI3458-B03-IMR
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Description IC, Linear, Poe, Pse, SI3458, Octal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999429-SI3458-B03-IMR
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI3458-B03-IMR CAD Model

Description

The SI3458-B03-IMR is a highly integrated Power over Ethernet (PoE) Powered Device (PD) interface controller from Silicon Labs. It's designed to efficiently deliver power and data over a single Ethernet cable, simplifying installation and reducing cabling costs. This device is ideal for applications requiring remote power delivery and data connectivity.

Applications:

  • IP Phones
  • Wireless Access Points
  • IP Security Cameras
  • IoT Devices
  • Industrial Automation Equipment

Features:

  • Integrated PoE PD Interface: Complies with IEEE 802.3af/at/bt standards.
  • High Efficiency DC-DC Converter: Optimizes power conversion from the Ethernet cable to the device's internal voltage requirements.
  • Automatic Classification: Detects and classifies the power requirements of the connected device.
  • Overload and Short-Circuit Protection: Protects the device from damage due to excessive current or short circuits.
  • Low Standby Power Consumption: Minimizes power usage when the device is idle.

Benefits:

  • Simplified Installation: Eliminates the need for separate power cables, reducing installation time and costs.
  • Cost-Effective Power Delivery: Delivers power and data over a single cable, minimizing cabling infrastructure.
  • Improved System Reliability: Provides robust protection against overloads and short circuits.
  • Energy Efficiency: High-efficiency DC-DC conversion minimizes power losses.
  • Remote Management: Enables remote monitoring and control of powered devices.

Technical Specifications:

The SI3458-B03-IMR supports IEEE 802.3af/at/bt PoE standards, offering a wide range of power delivery options. It features an integrated DC-DC converter with high efficiency, typically exceeding 90%. The device incorporates comprehensive protection features, including overload, short-circuit, and thermal protection. It is available in a compact package, suitable for space-constrained applications. Detailed electrical characteristics and application guidelines are available in the device datasheet.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess