EN
  • EN
  • DE

TMP82C55AM-10

Part No TMP82C55AM-10
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description CMOS PROGRAMMABLE PERIPHERAL INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372852-TMP82C55AM-10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP82C55AM-10 CAD Model

Description

The TMP82C55AM-10 is a programmable peripheral interface (PPI) chip manufactured by Toshiba Semiconductor and Storage. It offers a flexible and versatile interface between a microprocessor and various peripheral devices. This device includes three 8-bit parallel ports (Port A, Port B, and Port C), which can be individually programmed as either input or output ports. The TMP82C55AM-10 is designed to streamline the design of peripheral interfaces and reduce the component count in microcomputer systems.

Applications

  • Data Acquisition: Facilitates data acquisition from sensors and other external devices.
  • Industrial Control: Enables control of various industrial processes and machinery.
  • Instrumentation: Provides an interface for instruments requiring parallel data communication.
  • Peripheral Control: Used to control various peripheral devices like printers, keyboards, and displays.
  • Robotics: Implements control of robotic components and actuators.
  • Embedded Systems: Offers flexible I/O solutions for a variety of embedded applications.

Features

  • Three 8-Bit Parallel Ports: Provides flexible I/O capabilities for interfacing with peripheral devices.
  • Programmable Port Configuration: Allows each port to be individually configured as either an input or an output.
  • Bit Set/Reset Capability (Port C): Offers the ability to set or reset individual bits of Port C.
  • Simple Microprocessor Interface: Designed for easy connection to a wide range of microprocessors.
  • TTL Compatible: Compatible with standard TTL logic levels.
  • Single 5V Power Supply: Operates from a single 5V power supply.

Benefits

  • Versatile I/O Control: Enables precise control over connected peripheral devices.
  • Simplified System Design: Reduces the complexity of designing peripheral interfaces.
  • Reduced Component Count: Integrates multiple I/O functions into a single integrated circuit.
  • Enhanced System Performance: Improves the efficiency of data transfer between the microprocessor and peripherals.
  • Cost-Effective Solution: Provides a cost-efficient way to implement peripheral interfaces in various systems.

Additional Details

The TMP82C55AM-10 operates from a single 5V power supply and is fully TTL compatible. The device is configured via an 8-bit data bus and associated control signals, enabling easy programming of the I/O ports. Typically, it is packaged in a 40-pin DIP (Dual In-line Package). Each of the three ports (A, B, and C) can be independently configured to function as either an input or an output. Furthermore, Port C provides the feature to individually set or reset bits, which provides enhanced control capabilities. The typical operating temperature ranges from 0°C to 70°C. This device provides a reliable and flexible solution for interfacing with a wide variety of peripheral devices in microcomputer systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess