EN
  • EN
  • DE

TMP8255AP-5

Part No TMP8255AP-5
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description PROGRAMMABLE PERIPHERAL INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270859-TMP8255AP-5
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP8255AP-5 CAD Model

Description

The TMP8255AP-5 is a programmable peripheral interface (PPI) chip manufactured by Toshiba Semiconductor and Storage. It is a versatile input/output (I/O) device that allows microprocessors to communicate with external peripherals. It provides 24 programmable I/O lines that can be configured for various input or output functions. It is functionally equivalent to the Intel 8255A-5.

Applications:

  • Interfacing microprocessors with peripheral devices
  • Industrial control systems
  • Data acquisition systems
  • Instrumentation
  • Keyboard and display interfaces

Features:

  • 24 Programmable I/O Lines: Configurable as inputs or outputs.
  • Three 8-bit Ports (A, B, C): Each port can be programmed independently.
  • Bit Set/Reset Capability (Port C): Allows individual bits of Port C to be set or reset.
  • TTL Compatibility: Interfaces directly with standard TTL logic circuits.
  • Single +5V Power Supply: Simplified power supply requirements.
  • Mode 0: Basic Input/Output
  • Mode 1: Strobed Input/Output
  • Mode 2: Bi-directional Bus

Benefits:

  • Provides a flexible and versatile interface between microprocessors and peripherals.
  • Simplifies the design of I/O systems.
  • Reduces the number of components required in a system.
  • Enhances the performance of microprocessor-based systems.
  • Offers a cost-effective solution for I/O control.

Specifications:

  • Number of I/O Lines: 24
  • Operating Voltage: +5V
  • Operating Temperature Range: 0°C to +70°C
  • Package: DIP-40 (Dual In-line Package)

The TMP8255AP-5 is a reliable and widely used PPI chip that offers a flexible and cost-effective solution for interfacing microprocessors with peripheral devices. Its programmable I/O lines and versatile operating modes make it suitable for a wide range of applications. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess