EN
  • EN
  • DE

TMP8048P-1927

Part No TMP8048P-1927
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372822-TMP8048P-1927
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP8048P-1927 CAD Model

Description

The TMP8048P-1927 is a specific variation of the TMP8048P single-chip 8-bit microcomputer, manufactured by Toshiba Semiconductor and Storage. It builds upon the foundation of the 8048 family, incorporating a CPU, ROM, RAM, and I/O ports on a single chip, making it ideal for applications where cost and physical size are significant constraints. The "-1927" likely denotes a specific revision, production batch, or configuration of the base TMP8048P model. Due to the age and potential customization, specific details beyond the general 8048 architecture can be challenging to obtain without access to the original product datasheet or related documentation.

Applications

  • Legacy Industrial Control Systems: Used in older control systems for machinery where a simple, reliable microcontroller is sufficient.
  • Vintage Consumer Electronics: Found in some older appliances and electronic devices that do not require high processing power.
  • Educational Platforms: Sometimes used in educational settings to teach the fundamentals of microcontroller programming and embedded systems.
  • Simple Embedded Control Applications: Employed in basic control tasks where real-time response and low cost are critical.

Features

  • 8-bit CPU: Operates with an 8-bit processor, suitable for handling byte-sized data and basic arithmetic operations.
  • Internal ROM: Contains the program code that dictates the microcontroller's behavior. The precise ROM size would depend on the specific variant.
  • Internal RAM: Provides a small amount of volatile memory for storing temporary data and variables during program execution.
  • I/O Ports: Includes a set of input/output ports that can be configured for interacting with external sensors, actuators, and other peripherals.
  • Timer/Counter: Equipped with a timer/counter module for timing events, generating waveforms, and controlling other time-dependent functions.
  • Interrupt Handling: Supports interrupt inputs to enable the microcontroller to respond to external events in a timely manner.

Benefits

  • Cost-Effective Solution: Offers a low-cost option for embedded control applications where advanced features are not required.
  • Integration and Simplicity: Single-chip design reduces the need for external components, simplifying the overall system design.
  • Reliable Operation: Proven 8048 architecture provides dependable performance for a range of control tasks.
  • Easy to Program: Typically programmed using assembly language, which, while low-level, offers direct control over the hardware.

Additional Details

The TMP8048P-1927, as a specific variant, may have subtle differences in its specifications compared to the generic TMP8048P. These differences could relate to ROM size, RAM size, clock frequency, or operating temperature range. When working with this particular part, referring to the original datasheet or manufacturer documentation is crucial to ensure correct usage and prevent potential issues. Furthermore, components of this vintage often require careful handling to avoid electrostatic discharge (ESD) damage. Its DIP (Dual In-Line Package) makes it appropriate for breadboard prototyping and development.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess