EN
  • EN
  • DE

TMP68HC11E1T

Part No TMP68HC11E1T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100362-TMP68HC11E1T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP68HC11E1T CAD Model

Description

The TMP68HC11E1T is a microcontroller unit (MCU) manufactured by Toshiba, belonging to the Motorola 68HC11 family. This 8-bit microcontroller is designed for embedded control applications requiring a robust and versatile solution. Its architecture is known for its reliability and ease of use in various industrial and consumer applications.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and other industrial automation equipment.
  • Automotive Electronics: Employed in automotive control systems such as engine management, anti-lock braking systems (ABS), and airbag control.
  • Consumer Electronics: Found in home appliances, remote controls, and other consumer devices requiring embedded control.
  • Medical Devices: Utilized in medical equipment for control and monitoring functions.
  • Robotics: Used in robotic control systems and automation.

Features

  • 8-bit CPU: Based on the Motorola 68HC11 core, providing reliable performance for embedded control tasks.
  • On-Chip Memory: Includes RAM and ROM (or EEPROM), the specific amounts varying with the configuration.
  • Timers: Features multiple timers for precise timing, pulse width modulation (PWM), and event management.
  • Serial Communication Interfaces: Incorporates SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface) for serial data communication.
  • Analog-to-Digital Converter (ADC): Equipped with an ADC for converting analog signals to digital values, enabling interface with sensors and analog devices.
  • Digital I/O Ports: Provides multiple digital input/output ports for interfacing with external devices and controlling peripherals.
  • Interrupt Handling: Supports multiple interrupt sources for responsive event handling and real-time control.
  • Low-Power Modes: Offers low-power modes for power conservation in battery-powered applications.

Benefits

  • Reliable Performance: The 68HC11 family is known for its robust and dependable performance in challenging environments.
  • Versatility: Suitable for a broad range of applications due to its flexible architecture and comprehensive feature set.
  • Cost-Effectiveness: Provides a cost-effective solution for embedded control requirements.
  • Ease of Programming: Supported by development tools and programming languages, making it easy to develop and maintain applications.
  • Wide Availability: The 68HC11 family is widely available from various vendors.

Additional Details

The exact specifications of the TMP68HC11E1T, such as the amount of on-chip memory, operating voltage, and clock frequency, can vary based on the specific configuration. Refer to the Toshiba datasheet for the specific part number for detailed technical information.

This microcontroller is commonly chosen for applications where a balance of performance, reliability, and cost is essential. Its relatively simple architecture allows for straightforward implementation and debugging, which can be advantageous in certain projects.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess