EN
  • EN
  • DE

TMP47C202M-4JV8

Part No TMP47C202M-4JV8
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985162-TMP47C202M-4JV8
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP47C202M-4JV8 CAD Model

Description

The TMP47C202M-4JV8 is a microcontroller unit (MCU) from Toshiba Semiconductor and Storage. This microcontroller is part of the TMP47C series, which is designed for a variety of embedded applications. It is an 8-bit microcontroller and often used in consumer electronics, industrial control, and automotive applications.

Applications:

  • Consumer electronics: Used in remote controls, home appliances, and other consumer products.
  • Industrial control systems: Employed in industrial automation and control equipment.
  • Automotive applications: Found in automotive systems such as dashboard controls and engine management.
  • Security systems: Used in security devices and alarm systems.
  • Motor control: Can be used for controlling motors in various applications.

Features:

  • 8-bit CPU: Based on an 8-bit central processing unit.
  • On-chip memory: Includes both ROM (Read-Only Memory) and RAM (Random Access Memory).
  • I/O ports: Provides general-purpose input/output ports for interfacing with external devices.
  • Timers and counters: Includes timers and counters for timing and counting functions.
  • Serial communication interfaces: Supports serial communication protocols such as UART and SPI.

Benefits:

  • Versatile: Suitable for a wide range of embedded applications.
  • Low power consumption: Conserves energy and extends battery life.
  • Cost-effective: Provides a cost-effective solution for embedded control.
  • Small package: Allows for integration into space-constrained applications.
  • Reliable performance: Ensures reliable operation over a wide range of operating conditions.

The TMP47C202M-4JV8 microcontroller operates at a certain clock frequency, specified in the datasheet. It has specific memory sizes for both ROM and RAM, and the number of I/O ports varies depending on the specific package. The datasheet provides detailed information about the microcontroller's electrical characteristics, pinout, and programming instructions. It's essential to consult the datasheet for detailed specifications and application recommendations.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess