EN
  • EN
  • DE

TMP47C200BN

Part No TMP47C200BN
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 4.2 MHz
Number of Bits 4
RoHS Non-Compliant
Win Source Part Number 987520-TMP47C200BN
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP47C200BN CAD Model

Description

The TMP47C200BN is a microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to Toshiba's 4-bit microcontroller family, known for its low power consumption and versatile functionality. This microcontroller is commonly used in a variety of consumer electronics and industrial control applications where cost-effectiveness and energy efficiency are paramount.

Applications

      
  • Remote controls
  •   
  • Toy electronics
  •   
  • Small appliance control (e.g., rice cookers, washing machines)
  •   
  • Simple industrial controllers
  •   
  • Security systems

Features

      
  • 4-bit architecture
  •   
  • Low power consumption
  •   
  • Built-in timer/counter
  •   
  • I/O ports for interfacing with external devices
  •   
  • Internal ROM and RAM
  •   
  • Interrupt handling capability

Benefits

      
  • Cost-effective solution for simple control applications
  •   
  • Extended battery life in portable devices
  •   
  • Easy integration with various sensors and actuators
  •   
  • Reduced component count and board space
  •   
  • Reliable performance in harsh environments

Additional Details

The TMP47C200BN is characterized by its simple instruction set, making it easy to program for basic control tasks. Its low operating voltage and current contribute to significant power savings, crucial for battery-operated devices. The integrated timer/counter facilitates precise timing and control functions. The microcontroller’s I/O ports can be configured as inputs or outputs, providing flexibility in interfacing with external components. The internal ROM stores the program code, while the RAM is used for data storage during program execution. Interrupt handling allows the microcontroller to respond quickly to external events. This IC is often used in applications where minimal processing power is needed and low power consumption is a key design consideration. The internal oscillator circuits simplify the design and reduce the need for external components. Its robust design makes it a suitable candidate for use in different environmental conditions typically found in industrial applications. A variety of packaging options are available to facilitate easier integration in different applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess