EN
  • EN
  • DE

TMM41256C-15

Part No TMM41256C-15
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372454-TMM41256C-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMM41256C-15 CAD Model

Description

The TMM41256C-15 is a 262,144-bit (256K x 1) Dynamic Random Access Memory (DRAM) chip manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring temporary data storage with moderate access speeds. The '-15' indicates an access time of 150ns.

Applications

  • Computer Memory: Primarily used as main memory in older personal computers and workstations.
  • Graphics Cards: Employed as video memory in early graphics card designs.
  • Peripheral Devices: Found in printers and other peripherals as buffer memory.
  • Instrumentation: Used in test equipment for temporary data storage.
  • Industrial Control Systems: Utilized in industrial controllers and PLCs for data buffering.

Features

  • Moderate Speed: 150ns access time enables adequate data retrieval and storage.
  • High Density: 256Kbit storage capacity provides a substantial amount of memory in a single chip.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • Multiplexed Address Inputs: Reduces pin count through multiplexing row and column address inputs.
  • TTL Compatibility: Compatible with standard TTL logic levels.
  • Refresh Required: Requires periodic refreshing to retain data due to its dynamic nature.

Benefits

  • Adequate Performance: 150ns access time provides sufficient speed for many applications.
  • Compact Design: High density reduces board space requirements.
  • Simplified Power Requirements: Single 5V power supply simplifies system power design.
  • Easy Integration: TTL compatibility allows for easy interfacing with a variety of systems.
  • Cost-Effective Solution: Provides a cost-effective solution for temporary memory storage.

Additional Details

The TMM41256C-15 typically comes in a 16-pin DIP (Dual In-line Package). It is a dynamic RAM, meaning it needs to be refreshed periodically (typically every few milliseconds) to maintain the stored data. Electrostatic discharge (ESD) precautions are essential when handling this device. For detailed electrical characteristics, timing diagrams, and refresh specifications, consult the official Toshiba datasheet. It utilizes multiplexed addressing to reduce the number of pins required. Its reliability and cost-effectiveness made it a popular choice for many applications in its era. Power supply decoupling is important for stable operation.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Lowest to $1.6817
NVIDIA
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
KEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess