EN
  • EN
  • DE

TM40N02T

Part No TM40N02T
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372178-TM40N02T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TM40N02T CAD Model

Description

The TM40N02T is a power MOSFET from Toshiba Semiconductor and Storage. This N-channel MOSFET is designed for high-efficiency switching applications and features low on-resistance, contributing to reduced power loss and improved thermal performance. Its fast switching speed enables efficient operation in various power management systems.

Applications:

  • DC-DC Converters: Used in synchronous rectification and step-down/step-up converters for efficient voltage regulation.
  • Motor Control: Employed in brushed and brushless DC motor control circuits for industrial and automotive applications.
  • Load Switching: Suitable for high-side and low-side switching in power distribution systems.
  • Power Supplies: Incorporated in switched-mode power supplies (SMPS) for consumer electronics and industrial equipment.
  • Battery Management Systems: Utilized in battery protection and charging circuits for portable devices.

Features:

  • Low On-Resistance: Reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: Minimizes switching losses and enhances dynamic performance.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.
  • Logic Level Gate Drive: Enables direct drive from microcontrollers and logic circuits.
  • Surface Mount Package: Facilitates automated assembly and compact design.

Benefits:

  • High Efficiency: The low on-resistance and fast switching speed contribute to high energy efficiency.
  • Improved Thermal Performance: Reduced power dissipation enables operation at higher power levels.
  • Simplified Drive Circuitry: Logic level gate drive simplifies the design of gate drive circuits.
  • Robust Performance: High avalanche energy ensures reliable operation under transient conditions.
  • Compact Design: Surface mount package allows for miniaturization of electronic devices.

Additional Details:

The TM40N02T is typically available in a small surface-mount package, such as a TSSOP or similar, facilitating high-density board layouts. The datasheet specifies the device's key parameters, including drain-source voltage, gate-source voltage, continuous drain current, and pulsed drain current. The MOSFET's thermal resistance characteristics are also detailed, enabling designers to optimize heat sinking and thermal management. Proper application requires consideration of gate drive requirements, thermal constraints, and safe operating area (SOA) to ensure long-term reliability and performance. Detailed information regarding the specific package type, pinout, and soldering recommendations are found in the product datasheet from Toshiba Semiconductor and Storage.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205
Kemet
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess