EN
  • EN
  • DE

TLPGE1100D

Part No TLPGE1100D
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370826-TLPGE1100D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLPGE1100D CAD Model

Description

The TLPGE1100D is an IGBT gate drive photocoupler manufactured by Toshiba Semiconductor and Storage. It is specifically designed to provide reinforced insulation and high-speed switching capabilities for Insulated Gate Bipolar Transistors (IGBTs) and power MOSFETs across a wide range of power electronics applications.

Applications

  • Inverter Systems: Commonly used in solar inverters, motor drives, and uninterruptible power supplies (UPS) to effectively drive IGBTs.
  • Advanced Motor Control: Implemented in sophisticated industrial motor drives to deliver isolated gate drive signals directly to IGBTs.
  • High-Performance Power Supplies: Essential in high-power power supplies for isolating control circuits from the main power stage.
  • Industrial Welding Equipment: Integrated into welding machinery to precisely control the power supplied during the welding process.
  • Induction Heating Technologies: Employed in induction heating systems to drive IGBTs, which are critical for generating high-frequency currents.

Features

  • Reinforced Isolation: Offers superior insulation with a very high isolation voltage, which ensures enhanced safety and prevents voltage spikes from disrupting the control systems.
  • Fast Switching Performance: Capable of high-speed switching, enabling efficient IGBT operation at elevated frequencies.
  • High Output Current Delivery: Provides a substantial output current, allowing for the direct driving of IGBT gates.
  • Undervoltage Lockout (UVLO): Includes UVLO protection to prevent IGBTs from being activated under inadequate gate voltage scenarios, enhancing system reliability.
  • Short-Circuit Protection Mechanisms: Some versions are equipped with short-circuit protection to further safeguard IGBTs from potential damage.

Benefits

  • Increased Operational Safety: The high isolation voltage significantly enhances the safety of both equipment and personnel.
  • Improved System Efficiency: High switching speeds minimize switching losses, leading to more efficient energy conversion.
  • Enhanced System Reliability: Incorporating both UVLO and short-circuit protections substantially increases overall system reliability.
  • Streamlined Design Processes: Direct IGBT gate driving capabilities simplify the design of complex power electronic circuits.
  • Minimized Electromagnetic Interference (EMI): Excellent common-mode transient immunity (CMTI) reduces the likelihood of EMI issues.

Additional Details

The TLPGE1100D generally operates with a supply voltage suitable for typical control circuit environments. It provides accurate timing parameters, which are essential for precise IGBT switching control. Designed to meet stringent safety standards, this device ensures safe operation in challenging application settings. Its robust design and comprehensive feature set make it an excellent choice for demanding power applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess