EN
  • EN
  • DE

TLP9121(OMI-GBTL,F)

Part No TLP9121(OMI-GBTL,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750175-TLP9121(OMI-GBTL,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP9121(OMI-GBTL,F) CAD Model

Description

The TLP9121(OMI-GBTL,F) is an insulated gate bipolar transistor (IGBT) gate driver manufactured by Toshiba Semiconductor and Storage. It is designed to drive IGBTs in applications such as inverters, motor control, and power supplies.

Applications

  • Inverters
  • Motor control
  • Power supplies
  • Welding machines
  • Induction heating

Features

  • IGBT gate driver: Specifically designed for driving IGBTs.
  • Galvanic isolation: Provides electrical isolation between the input and output circuits.
  • High output current: Delivers sufficient current to drive IGBT gates.
  • Short-circuit protection: Protects the IGBT from short-circuit conditions.
  • Under-voltage lockout (UVLO): Prevents operation when the supply voltage is too low.
  • Over-current protection: Protects the IGBT from over-current conditions.

Benefits

  • Improved system reliability: Protects the IGBT from damage.
  • Simplified design: Integrates multiple functions into a single chip.
  • Reduced system cost: Minimizes the number of external components.
  • Enhanced safety: Provides galvanic isolation for safety.
  • Optimized IGBT performance: Drives the IGBT efficiently.

Additional Details

The TLP9121(OMI-GBTL,F) operates at a specific voltage range (consult datasheet for exact specifications). It requires a suitable power supply and external components for proper operation. The gate resistor value should be selected based on the IGBT characteristics. Proper heat sinking may be required depending on the operating conditions. The datasheet specifies the electrical characteristics and timing parameters. The device is available in a surface-mount package. It also includes desaturation detection for further IGBT protection.

This IGBT gate driver is commonly used in applications where reliable and efficient IGBT driving is essential. Toshiba's reputation for quality ensures that the TLP9121(OMI-GBTL,F) provides consistent performance. The galvanic isolation enhances safety in high-voltage applications. The short-circuit protection prevents damage to the IGBT in fault conditions.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Spansion
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Intersil Corporation
Lowest to $5.0142
Atmel
Lowest to $24.7389
STMicroelectronics
Need more? Email Us
Maxim Integrated
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
International Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess