The TLP700A is a high-speed photocoupler from Toshiba Semiconductor and Storage. It consists of a GaAlAs light-emitting diode coupled to a high-speed photodetector in a plastic DIP8 package. This device is designed for applications requiring high-speed signal transmission and electrical isolation.
Applications
- High-speed digital interfaces
- Microprocessor system interfaces
- Computer peripheral interfaces
- Instrumentation
- Power supply control
Features
- High-speed operation: 10 Mbps (typical)
- Isolation voltage: 2500 Vrms (minimum)
- Open collector output
- Wide operating temperature range: -25°C to 85°C
- DIP8 package
Benefits
- Enables fast data transmission with minimal signal distortion.
- Provides electrical isolation, protecting sensitive circuits from high voltages.
- Offers flexible interface capabilities with various digital systems due to open collector output.
- Ensures reliable performance in a wide range of environmental conditions.
- Easy to use and integrate into existing systems due to standard DIP8 package.
Additional Details
The TLP700A utilizes a GaAlAs light-emitting diode and a high-speed photodetector to achieve a typical data transfer rate of 10 Mbps. The isolation voltage is rated at 2500 Vrms minimum, providing robust electrical isolation between the input and output circuits. The open collector output allows for versatile interface configurations with different logic families. The device operates over a temperature range of -25°C to 85°C, making it suitable for a variety of industrial and commercial applications. Its compact DIP8 package simplifies installation and integration into circuit boards. The TLP700A is commonly used in applications where safety isolation and high-speed data transfer are essential requirements, such as in industrial control systems and medical equipment.