EN
  • EN
  • DE

TLP627-4GB

Part No TLP627-4GB
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001376-TLP627-4GB
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP627-4GB CAD Model

Description

The TLP627-4GB is a quad-channel optocoupler manufactured by Toshiba Semiconductor and Storage. This optocoupler provides electrical isolation between input and output circuits, protecting sensitive components from voltage spikes and ground loops. It is widely used in industrial control systems, power supplies, and communication equipment.

Applications:

  • Industrial control systems: Programmable logic controllers (PLCs), motor drives, and process control equipment.
  • Power supplies: Switching power supplies, inverters, and converters.
  • Communication equipment: Data transmission, signal isolation, and interface circuits.
  • Medical equipment: Patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Automotive electronics: Engine control units, battery management systems, and safety systems.

Features:

  • Four channels: Provides four independent isolation channels in a single package.
  • High isolation voltage: 5000 Vrms isolation voltage, ensuring robust electrical isolation.
  • High current transfer ratio (CTR): Ensures efficient signal transfer between input and output.
  • Fast switching speed: Allows for high-speed data transmission.
  • Compact package: Small package size reduces board space requirements.

Benefits:

  • Electrical isolation: Protects sensitive circuits from voltage spikes and ground loops.
  • Improved system reliability: Prevents noise and interference from affecting circuit performance.
  • Increased safety: Provides a safe barrier between high-voltage and low-voltage circuits.
  • Simplified design: Reduces component count and simplifies circuit design.
  • Enhanced performance: Improves signal integrity and reduces noise.

Additional Details:

The TLP627-4GB consists of four light-emitting diodes (LEDs) optically coupled to four phototransistors. When current flows through the LED, it emits light, which activates the phototransistor and allows current to flow in the output circuit. The optocoupler is available in a DIP package. The datasheet provides detailed specifications, including CTR characteristics, switching speeds, and isolation voltage ratings. Proper external components such as resistors might be required for optimal operation. The TLP627-4GB is a reliable and versatile optocoupler suitable for a wide variety of applications requiring electrical isolation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess