The TLP621(GR-LF1) is a general-purpose photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This photocoupler provides electrical isolation between the input and output circuits, making it ideal for various applications requiring signal transfer without a direct electrical connection.
Applications
- Microcomputer I/O interface
- Programmable controllers
- Noise suppression in switching circuits
- Signal transmission between circuits with different ground potentials
- Power supply isolation
Features
- High isolation voltage
- Compact package
- Current transfer ratio (CTR) of 50% to 600%
- Low input current
- Fast switching speed
Benefits
- Provides electrical isolation, protecting sensitive circuits from high voltage transients and noise.
- Simplifies circuit design by allowing signal transfer between circuits with different ground potentials.
- Offers flexibility in circuit design with a wide CTR range.
- Reduces power consumption due to its low input current requirement.
- Suitable for high-speed applications due to its fast switching speed.
Additional Details
The TLP621(GR-LF1) is typically available in a DIP-4 package. The isolation voltage is typically 5000Vrms. The CTR is an important parameter that determines the output current for a given input current. The forward voltage drop of the input diode is typically around 1.2V. The collector-emitter breakdown voltage of the output transistor is typically around 80V. A current limiting resistor is required in series with the input diode to prevent damage from excessive current. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. The switching speed is determined by the turn-on and turn-off times of the phototransistor. Applications include isolating sensitive control circuits from potentially damaging high voltage power circuits, such as in motor controls, or in isolating serial data lines. The "(GR-LF1" suffix usually indicates specific lead forming and lead-free compliance.