EN
  • EN
  • DE

TLP620-3

Part No TLP620-3
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
RoHS Non-Compliant
Win Source Part Number 1100018-TLP620-3
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP620-3 CAD Model

Description

The TLP620-3 is a triple-channel optocoupler manufactured by Toshiba Semiconductor and Storage. It comprises three gallium arsenide (GaAs) infrared light-emitting diodes (LEDs) optically coupled to silicon phototransistors. This arrangement provides a high degree of electrical isolation between input and output circuits. The device is designed for various applications requiring isolation of digital signals, offering a compact and efficient solution.

Applications

  • Programmable Logic Controllers (PLCs): Isolates input/output modules in industrial control systems.
  • Microprocessor Systems: Provides electrical isolation between microprocessors and peripheral devices.
  • General Purpose Switching Circuits: Used for isolating control signals in diverse electronic circuits.
  • Power Supplies: Offers isolation for control circuitry from high voltage sections.
  • Industrial Control Equipment: Provides isolation in industrial machinery and control panels, enhancing safety and reliability.

Features

  • Triple Channel: Three independent channels in a single package, optimizing space utilization.
  • High Isolation Voltage: Ensures robust electrical isolation between input and output circuits, enhancing safety.
  • Current Transfer Ratio (CTR): Facilitates efficient signal transfer between the input and output stages.
  • DIP Package: Dual In-Line Package enables straightforward mounting on printed circuit boards.
  • Operating Temperature Range: Specified for reliable operation within industrial temperature environments.

Benefits

  • Enhanced Safety: Safeguards sensitive circuits and personnel from hazardous voltages.
  • Improved Signal Integrity: Minimizes noise and interference during signal transmission.
  • Simplified Circuit Design: Reduces component count and simplifies PCB layout, streamlining the design process.
  • Increased System Reliability: Prevents damage from voltage transients and ground loops, ensuring stable operation.
  • Space Saving: Triple-channel design conserves valuable board space, particularly beneficial in compact designs.

The TLP620-3 is distinguished by its high isolation voltage, delivering substantial protection against electrical hazards. Its current transfer ratio (CTR) ensures efficient signal transmission while minimizing signal degradation. The triple-channel configuration enables the isolation of multiple signals using a single component, saving board space. The DIP package allows for easy and reliable mounting and soldering onto printed circuit boards. Detailed electrical specifications, including isolation voltage, CTR, and switching speeds, are thoroughly documented in the device's datasheet. Widely adopted in industrial and commercial applications where electrical isolation is crucial, the TLP620-3 ensures safety and reliable operation. Its compact design and triple-channel configuration make it an excellent choice for applications where space is a premium.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess