EN
  • EN
  • DE

TLP596G

Part No TLP596G
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370586-TLP596G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP596G CAD Model

Description

The TLP596G is a photorelay manufactured by Toshiba Semiconductor and Storage. This solid-state relay integrates an infrared LED and a MOSFET output, providing high isolation and reliable switching capabilities. It is designed to replace mechanical relays in various applications that require enhanced reliability and safety.

Applications

  • Industrial Automation: Switching signals in programmable logic controllers (PLCs) and other automation equipment.
  • Measurement and Control Systems: Isolation and signal switching in precision measurement instruments.
  • Security Systems: Signal switching in alarm systems, access control, and surveillance equipment.
  • Telecommunications Equipment: Isolation and signal routing in telephone and data communication systems.
  • Medical Equipment: Isolation and safety switching in medical devices to protect patients and equipment.

Features

  • High Isolation Voltage: Provides reinforced insulation between the input and output circuits.
  • Solid-State Design: Offers a long operational life with no mechanical wear.
  • Low On-Resistance: Minimizes power dissipation and voltage drop during switching.
  • Fast Switching Speed: Enables rapid response times for quick signal switching.
  • Compact Package: Allows for high-density mounting on circuit boards.

Benefits

  • Improved Reliability: Solid-state design eliminates mechanical wear and tear, enhancing the lifespan of the device.
  • Enhanced Safety: High isolation voltage ensures safe operation in high-voltage environments.
  • Reduced Power Consumption: Low on-resistance minimizes power loss during switching.
  • Faster Response Times: Quick switching speed enables rapid signal processing.
  • Space-Saving Design: Compact package allows for efficient board layouts.

Additional Details

The TLP596G typically has an isolation voltage of 3750 Vrms. Its low on-resistance contributes to efficient operation, and it is used in applications requiring reliable and fast signal switching. The specific sub-model specifications vary. The component complies with RoHS standards, and its datasheet should be reviewed for precise details.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess