Product Overview: SN74AUP1G125DCKRE4
The SN74AUP1G125DCKRE4 is a single-line driver from Texas Instruments, designed to provide high-performance operation while maintaining low power consumption. This device is part of the advanced ultra-low-power (AUP) series, which is particularly suitable for extending battery life in portable applications.
Key Features
- Low Static Power Consumption: The SN74AUP1G125DCKRE4 boasts a very low ICC of 0.9 µA maximum, which is ideal for power-sensitive applications.
- Low Dynamic Power Consumption: At 3.9 µA at 1 MHz, this device ensures energy efficiency even during active operation.
- High-Speed Operation: Despite its low power usage, it operates at a high speed of 24 Mbps (typical), making it suitable for high-performance systems.
- Wide Operating Voltage Range: It can function across a broad voltage range from 0.8 V to 3.6 V, providing design flexibility for various circuit requirements.
- ESD Protection: The device includes robust ESD protection, which exceeds JESD 22, ensuring reliability and longevity.
- Low Noise: Overshoot and undershoot clamp diodes at the output enable the device to maintain low noise performance.
Applications
The SN74AUP1G125DCKRE4 is versatile and can be used in a variety of applications, including:
- Mobile Phones
- PDAs
- Digital Cameras
- Notebook Computers
- Portable Media Players
Package and Quality
Encased in an SC70-5 package, the SN74AUP1G125DCKRE4 is not only space-efficient but also offers excellent thermal performance. Texas Instruments is committed to high standards of quality, and this product is no exception, meeting or exceeding industry standards for performance and reliability.
Conclusion
With its combination of low power consumption, high-speed operation, and robust protection features, the SN74AUP1G125DCKRE4 from Texas Instruments is an excellent choice for designers looking to optimize their power-sensitive applications without compromising on performance.