EN
  • EN
  • DE

TLP5772(D4-TP,E(T

Part No TLP5772(D4-TP,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Ic-cplr Igbt Dr SO6L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
RoHS Non-Compliant
Win Source Part Number 978583-TLP5772(D4-TP,E(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP5772(D4-TP,E(T CAD Model

Description

The TLP5772(D4-TP,E(T is an IGBT gate driver photocoupler from Toshiba Semiconductor and Storage. It is designed to drive IGBTs (Insulated Gate Bipolar Transistors) and MOSFETs in various power electronics applications. The device integrates a GaAlAs LED optically coupled to an integrated circuit with a high-output current driver.

Applications

      
  • Inverter circuits: Used in inverters for motor drives, solar inverters, and uninterruptible power supplies (UPS).
  •   
  • Power factor correction (PFC) circuits: Employed in PFC circuits to improve power efficiency.
  •   
  • Induction heating: Utilized in induction heating systems for controlling power to the heating element.
  •   
  • Welding machines: Used in welding machines for precise control of the welding current.
  •   
  • AC and DC servo drives: Found in servo drives to control the speed and position of motors.

Features

      
  • High output current: Provides a high output current to drive IGBTs and MOSFETs directly.
  •   
  • High common-mode transient immunity (CMTI): Offers high CMTI to prevent spurious switching caused by noise.
  •   
  • High isolation voltage: Provides a high isolation voltage for safety in high-voltage applications.
  •   
  • Under-voltage lockout (UVLO): Includes UVLO protection to prevent IGBT/MOSFET damage during low-voltage conditions.
  •   
  • Desaturation detection: Features desaturation detection to protect the IGBT/MOSFET from overcurrent conditions.

Benefits

      
  • Improved efficiency: High output current and low propagation delay contribute to improved power conversion efficiency.
  •   
  • Enhanced safety: High isolation voltage and UVLO protection ensure safe operation in high-voltage environments.
  •   
  • Increased reliability: Desaturation detection protects the IGBT/MOSFET from damage.
  •   
  • Simplified design: Integrated design reduces the number of external components required.
  •   
  • Reduced system cost: The device can directly drive IGBTs, reducing the need for external driver circuits.

Additional Details

The TLP5772(D4-TP,E(T typically operates with a supply voltage in the range of 15V to 30V. The output current can be up to several amperes. The propagation delay is typically in the nanosecond range. The operating temperature range is typically from -40°C to +100°C. Detailed specifications, such as the maximum output current and isolation voltage, can be found in the datasheet. The device is RoHS compliant.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us
U-blox
Lowest to $110.7143
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess