EN
  • EN
  • DE

TLP5702(TP

Part No TLP5702(TP
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840589-TLP5702(TP
Ultra Librarian 3D Model Ultra Librarian TLP5702(TP CAD Model

Description

The TLP5702(TP is a high-performance IGBT gate drive photocoupler from Toshiba Semiconductor and Storage, designed specifically for driving insulated gate bipolar transistors (IGBTs) and power MOSFETs. This device incorporates a high-output current and high-speed insulated gate bipolar transistor (IGBT) gate drive into a single package, offering electrical isolation between the control circuit and the power stage. The TLP5702 ensures reliable switching performance in demanding motor control, inverter, and power supply applications.

Applications

  • IGBT Gate Drive: Directly drives IGBTs in motor control, inverter, and welding applications.
  • Power MOSFET Gate Drive: Drives power MOSFETs in switch-mode power supplies and other high-power applications.
  • Inverter Control: Provides isolated gate drive for inverter circuits in renewable energy systems and motor drives.
  • AC and DC Servo Motor Drives: Isolates control signals to the power stage in servo motor drives.
  • Induction Heating: Used to drive IGBTs in induction heating equipment.

Features

  • High Output Current: Delivers a high peak output current for fast IGBT switching.
  • High-Speed Switching: Offers short propagation delays and fast rise/fall times.
  • Under Voltage Lockout (UVLO) Protection: Prevents IGBT turn-on when the supply voltage is too low.
  • Desaturation Detection: Detects IGBT desaturation to protect against overcurrent conditions.
  • Isolated Package: Provides reinforced insulation for safety and reliability.

Benefits

  • Improved IGBT Performance: Fast switching and high output current minimize switching losses.
  • Enhanced System Protection: UVLO and desaturation detection protect the IGBT from damage.
  • Simplified Design: Integrated gate drive simplifies circuit design and reduces component count.
  • Increased System Reliability: Electrical isolation prevents ground loops and reduces noise.
  • Improved Safety: Reinforced insulation protects users and equipment from high voltages.

Additional Details

The TLP5702(TP typically features a peak output current of several amperes. It operates from a single supply voltage. The device is available in an SO package. It meets industry safety standards, providing reinforced insulation. The isolation voltage is rated to withstand high voltage transients, making it suitable for harsh industrial environments. The propagation delay time is very short, ensuring high switching speeds.

You May Also Be Interested in

Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4458 $51.2670
275+ $0.3658 $100.5950
425+ $0.3544 $150.6200
585+ $0.3430 $200.6550
755+ $0.3315 $250.2825
1,010+ $0.2972 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess