EN
  • EN
  • DE

TC74VCX86FK-EL

Part No TC74VCX86FK-EL
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839708-TC74VCX86FK-EL
Ultra Librarian 3D Model Ultra Librarian TC74VCX86FK-EL CAD Model

Description

The TC74VCX86FK-EL is a high-performance, low-voltage CMOS quad 2-input exclusive-OR gate. It is designed for high-speed operation and low power consumption, making it suitable for a wide range of applications.

Applications:

  • Data comparison
  • Parity generation and checking
  • Address decoding
  • Encryption and decryption
  • General-purpose logic circuits

Features:

  • High-speed operation: tpd = 3.5 ns (typ.) at VCC = 3.3 V
  • Low power dissipation: ICC = 4 μA (max.) at VCC = 3.6 V
  • Operating voltage range: VCC = 1.8 V to 3.6 V
  • Output drive capability: IO = ±24 mA (min.) at VCC = 3.0 V
  • TTL compatible input thresholds
  • Package: TSSOP14

Benefits:

  • High Speed: Ensures rapid signal processing, essential for time-critical applications.
  • Low Power: Minimizes energy consumption, ideal for battery-operated devices and energy-efficient systems.
  • Wide Operating Voltage: Accommodates various power supply configurations, offering design flexibility.
  • Strong Output Drive: Facilitates direct connection to other components without requiring additional buffering.
  • Compact Package: Saves board space and simplifies circuit layout.

The TC74VCX86FK-EL consists of four independent 2-input exclusive-OR gates. It operates with a supply voltage range of 1.8V to 3.6V and features TTL-compatible input thresholds, ensuring compatibility with a variety of logic families. The device is housed in a TSSOP14 package, making it suitable for high-density circuit board designs. Each gate performs the Boolean function Y = A ⊕ B, where Y is the output, and A and B are the inputs.

The device is RoHS compliant.

You May Also Be Interested in

Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess