EN
  • EN
  • DE

KA-5060SECKT

Part No KA-5060SECKT
Manufacturer Kingbright Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kingbright Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826693-KA-5060SECKT
Ultra Librarian 3D Model Ultra Librarian KA-5060SECKT CAD Model

Description

The KA-5060SECKT is a surface mount LED manufactured by Kingbright. It's a component designed for various indication and display applications where a clear and bright light source is needed. Given its characteristics, it is suitable for integration into a variety of electronic devices.

Applications:

  • Backlighting: Used for backlighting LCD displays in consumer electronics, such as mobile phones, digital cameras, and handheld gaming devices.
  • Indicator Lights: Employed as indicator lights in various electronic devices, including audio equipment, control panels, and household appliances.
  • Automotive Lighting: Integrated into automotive dashboards, instrument panels, and interior lighting systems.
  • Signage: Utilized in electronic signage, such as message boards and advertising displays.
  • Medical Equipment: Incorporated into medical devices for visual indication and diagnostic purposes.

Features:

  • Surface Mount Technology (SMT): Designed for easy and efficient surface mounting on printed circuit boards (PCBs).
  • High Brightness: Provides a bright and easily visible light output.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Low Power Consumption: Operates efficiently, minimizing power consumption.
  • Long Lifespan: Offers a long operational lifespan, reducing the need for frequent replacements.

Benefits:

  • Improved Visibility: Enhances the visibility of displays and indicators, ensuring clear and easy-to-read information.
  • Space Saving: Compact size allows for integration into small and portable devices.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable applications.
  • Reliable Performance: Long lifespan and robust design ensure reliable performance over time.
  • Easy Integration: SMT design simplifies the manufacturing process and reduces assembly costs.

The KA-5060SECKT is a reliable and efficient LED suitable for a wide range of applications requiring a bright, compact, and energy-efficient light source. Its advanced features and benefits make it a preferred choice for manufacturers of consumer electronics, automotive components, signage, and medical equipment.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess