EN
  • EN
  • DE

TLP560J(C,F)

Part No TLP560J(C,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Optocoupler Triac AC-OUT 1-CH 600V 5-Pin PDIP Magazine
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370562-TLP560J(C,F)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLP560J
Introduction Date May 16, 2001
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TLP560J(C,F) CAD Model

Description

The TLP560J(C,F) is a high-performance GaAlAs light emitting diode and a high gain, high-speed phototransistor in a DIP8 package. It's designed for high-density mounting and offers enhanced insulation performance. This device is part of Toshiba's extensive line of optocouplers, known for their reliability and performance in various isolation applications.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  • Inverter circuits: Provides electrical isolation between control and power stages.
  • AC/DC Power Supplies: Enhances safety by isolating the primary and secondary circuits.
  • Digital Logic Isolation: Protects sensitive digital circuits from high voltage or noise.
  • Industrial Control Systems: Isolates control signals in harsh industrial environments.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating, ensuring robust electrical isolation.
  • DIP8 Package: Compact Dual In-Line Package for easy PCB mounting.
  • High-Speed Switching: Designed for fast switching speeds, enabling quick response times in control systems.
  • GaAlAs LED: Uses a Gallium Aluminum Arsenide (GaAlAs) light emitting diode for efficient optical coupling.
  • High CTR (Current Transfer Ratio): Provides a high current transfer ratio for efficient signal transmission.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation, protecting equipment and users from high voltage hazards.
  • Noise Immunity: Improves noise immunity by isolating sensitive circuits from electrical noise.
  • Compact Design: The DIP8 package allows for high-density mounting on PCBs, saving valuable board space.
  • Improved System Reliability: Protects sensitive electronic components from damage due to voltage spikes or surges.
  • Simplified Circuit Design: Enables simpler and more reliable circuit designs by providing a convenient means of electrical isolation.

Additional Details

The TLP560J(C,F) boasts a collector-emitter voltage of 80V, and a forward current of 50mA. The isolation voltage is typically 5000Vrms. Operating temperature range is typically -55 to 100 degrees Celsius. The 'C,F' suffix likely denotes specific testing or packaging variations. Consult the datasheet for precise electrical characteristics and application guidelines to ensure optimal performance and reliability in your specific application.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5140 $51.4000
240+ $0.4218 $101.2320
370+ $0.4086 $151.1820
510+ $0.3954 $201.6540
655+ $0.3822 $250.3410
880+ $0.3427 $301.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,920 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess