EN
  • EN
  • DE

TLP560G(TP1)

Part No TLP560G(TP1)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370560-TLP560G(TP1)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP560G(TP1) CAD Model

Description

The TLP560G(TP1) is a high-performance GaAlAs light emitting diode and a high gain, high-speed phototransistor in a DIP8 package. It's designed for high-density mounting and offers enhanced insulation performance. This device is part of Toshiba's extensive line of optocouplers, known for their reliability and performance in various isolation applications.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  • Inverter circuits: Provides electrical isolation between control and power stages.
  • AC/DC Power Supplies: Enhances safety by isolating the primary and secondary circuits.
  • Digital Logic Isolation: Protects sensitive digital circuits from high voltage or noise.
  • Industrial Control Systems: Isolates control signals in harsh industrial environments.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating, ensuring robust electrical isolation.
  • DIP8 Package: Compact Dual In-Line Package for easy PCB mounting.
  • High-Speed Switching: Designed for fast switching speeds, enabling quick response times in control systems.
  • GaAlAs LED: Uses a Gallium Aluminum Arsenide (GaAlAs) light emitting diode for efficient optical coupling.
  • High CTR (Current Transfer Ratio): Provides a high current transfer ratio for efficient signal transmission.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation, protecting equipment and users from high voltage hazards.
  • Noise Immunity: Improves noise immunity by isolating sensitive circuits from electrical noise.
  • Compact Design: The DIP8 package allows for high-density mounting on PCBs, saving valuable board space.
  • Improved System Reliability: Protects sensitive electronic components from damage due to voltage spikes or surges.
  • Simplified Circuit Design: Enables simpler and more reliable circuit designs by providing a convenient means of electrical isolation.

Additional Details

The TLP560G(TP1) boasts a collector-emitter voltage of 80V, and a forward current of 50mA. The isolation voltage is typically 5000Vrms. Operating temperature range is typically -55 to 100 degrees Celsius. The TP1 suffix likely denotes a specific packing or reel option. Consult the datasheet for precise electrical characteristics and application guidelines to ensure optimal performance and reliability in your specific application.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess