EN
  • EN
  • DE

ADG819BRTZ-REEL

Part No ADG819BRTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name ADG819
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG819BRTZ-REELDKR, ADG819BRTZ-REELCT, ADG819BRTZ-REEL-ND, ADG819BRTZ-REELTR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910411-ADG819BRTZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG819BRTZ-REEL CAD Model

Description

ADG819BRTZ-REEL from Analog Devices Inc.

The ADG819BRTZ-REEL is a high-performance, monolithic CMOS single-pole double-throw (SPDT) switch from Analog Devices, one of the leading manufacturers in the semiconductor industry. This switch is specifically designed for applications requiring high precision and reliability, making it an ideal choice for a wide range of uses in both the industrial and consumer markets.

This particular model is part of the REEL packaging series, indicating that it is provided in tape and reel packaging, which facilitates automated pick-and-place assembly processes, thus enhancing manufacturing efficiency and reducing production costs. The ADG819BRTZ-REEL operates over a broad power supply range of ±2.7 V to ±5.5 V, making it versatile for different power environments and ensuring compatibility with other components in a system.

With its low on-resistance (RON) and on-resistance flatness, the ADG819BRTZ-REEL provides excellent performance for analog signal switching. The low RON ensures minimal signal attenuation, while the flatness guarantees consistent performance across the signal range. This is particularly important in applications where signal integrity is paramount, such as audio and video routing, data acquisition systems, and communication devices.

The device also boasts a fast switching speed, which is critical for applications that require quick response times, such as test equipment and high-speed data communications. Additionally, the ADG819BRTZ-REEL features a low power consumption, contributing to energy efficiency in battery-powered devices.

For improved protection and reliability, the switch incorporates overvoltage protection at all inputs and outputs, safeguarding the device against transient events and ensuring a longer operational lifespan. The ADG819BRTZ-REEL also features a wide operating temperature range, which allows it to perform consistently in various environmental conditions.

In summary, the ADG819BRTZ-REEL from Analog Devices Inc. is a robust and versatile SPDT switch that offers high precision, low power consumption, and fast switching capabilities. Its suitability for automated assembly and compatibility with various power supply voltages make it a convenient and reliable choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess