EN
  • EN
  • DE

TLP543J(TP5,N,F)

Part No TLP543J(TP5,N,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370535-TLP543J(TP5,N,F)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP543J(TP5,N,F) CAD Model

Description

The TLP543J(TP5,N,F) is a high-isolation photocoupler from Toshiba Semiconductor and Storage. Like other TLP543 variants, it consists of a gallium arsenide (GaAs) infrared emitting diode (IRED) input and a phototransistor output, providing electrical isolation between circuits. The '(TP5,N,F)' suffix indicates specific options related to testing procedures, packaging, and lead forming.

Applications

  • Power Supplies: Isolating primary and secondary sides in switching power supplies.
  • Industrial Control Systems: Providing isolated interfaces for PLCs, motor drives, and other control equipment.
  • Measurement and Instrumentation: Isolating sensitive measurement circuits from noisy or high-voltage environments.
  • Data Communication Systems: Isolating data lines to prevent ground loops and improve signal integrity.
  • Medical Equipment: Ensuring patient safety through electrical isolation in critical medical devices.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation (typically 5000 Vrms) for safety and noise immunity.
  • High Current Transfer Ratio (CTR): Enables efficient signal transfer from the input to the output.
  • Low Input Current: Requires a low input current to activate, making it compatible with various logic families.
  • Phototransistor Output: Provides a flexible output that can be used in a variety of circuit configurations.
  • Specific Packaging and Lead Forming: The '(TP5,N,F)' suffix indicates specific packaging and lead forming options for optimized manufacturability and performance.

Benefits

  • Enhanced Safety: Protects users and equipment from hazardous voltages through high electrical isolation.
  • Improved Noise Immunity: Reduces the impact of electrical noise and interference on sensitive circuits.
  • Simplified Circuit Design: Allows for easy interfacing between circuits operating at different voltage levels.
  • Increased Reliability: Protects circuits from voltage surges and transients, extending equipment lifespan.
  • Optimized Manufacturing: The specific packaging and lead forming options simplify the manufacturing process and improve solderability.

Additional Details

The TLP543J(TP5,N,F) is designed for robust performance in demanding applications. The phototransistor output can be configured in common-emitter or common-collector mode for maximum flexibility. The device meets industry safety standards. The '(TP5,N,F)' designations are specific to Toshiba's internal manufacturing and testing processes, and details can typically be found in the device datasheet or through Toshiba's technical support. Typical operating temperature ranges from -55°C to +100°C.

You May Also Be Interested in

Texas Instruments
Lowest to $5.7999
Broadcom Limited
Lowest to $8.2363
Mini-Circuits
Lowest to $16.1718
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Pulse
Need more? Email Us
Mini-Circuits
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0961 $60.2855
130+ $0.8986 $116.8180
200+ $0.8709 $174.1800
275+ $0.8432 $231.8800
355+ $0.8143 $289.0765
475+ $0.7311 $347.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess