The TLP525-2 is a dual-channel photocoupler from Toshiba Semiconductor and Storage. It features a high collector-emitter voltage and is designed for applications requiring electrical isolation between the input and output circuits. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor.
Applications
- Programmable Logic Controllers (PLCs)
- Inverter control
- AC/DC power supplies
- Solid-state relays (SSRs)
- Factory automation equipment
- Measuring instruments
Features
- Dual channel configuration
- High isolation voltage: 3750 Vrms (minimum)
- Collector-emitter voltage: 80 V (minimum)
- Current transfer ratio (CTR): 50% to 300%
- Operating temperature: -55°C to 100°C
- Lead-free construction
- RoHS compliant
Benefits
- Provides electrical isolation between input and output
- Enhances system safety by preventing ground loops and voltage transients
- Reduces noise and interference in sensitive circuits
- Improves reliability and lifespan of connected equipment
- Simplifies circuit design with its compact package
- Suitable for high-density mounting
Additional Details
The TLP525-2 is available in an 8-pin DIP (Dual In-Line Package). The input diode forward voltage is typically 1.25V, and the collector power dissipation is 125mW per channel. The device is designed to meet stringent safety standards. It's important to consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes to ensure proper usage in specific applications. The dual-channel configuration enables isolated control of two separate circuits, saving space and cost compared to using two single-channel photocouplers. Its robust design ensures stable performance over a wide temperature range. The high isolation voltage makes it suitable for applications where safety is a critical concern.