EN
  • EN
  • DE

TLP5214A(D4E(O

Part No TLP5214A(D4E(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler, Gate Drive, 5KV, SOP-16 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967384-TLP5214A(D4E(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP5214A(D4E(O CAD Model

Description

The TLP5214A(D4E(O) is a Toshiba Semiconductor and Storage IGBT gate driver photocoupler. It's designed to drive insulated-gate bipolar transistors (IGBTs) and power MOSFETs, providing electrical isolation between the control circuit and the high-power switching circuit.

Applications:

  • IGBT Gate Drivers: Driving IGBTs in inverters, motor drives, and power converters.
  • Power MOSFET Gate Drivers: Driving power MOSFETs in switching power supplies and other power electronics applications.
  • Inverters: Providing isolated gate drive for inverters in solar power systems and uninterruptible power supplies (UPS).
  • Motor Drives: Isolating the control circuit from the high-voltage motor drive circuit.
  • Welding Equipment: Providing isolated gate drive for the IGBTs in welding machines.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • High Output Current: Delivers sufficient current to drive IGBTs and MOSFETs.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • Under-Voltage Lockout (UVLO): Protects the IGBT/MOSFET from damage due to low gate voltage.
  • Compact Package: Allows for high-density circuit designs.

Benefits:

  • Electrical Isolation: Prevents ground loops and protects circuits from high-voltage transients.
  • Reliable Gate Drive: Provides consistent and dependable gate drive signals.
  • Protection Features: UVLO protects the driven device from damage.
  • Simplified Circuit Design: Simplifies the design of isolated gate drive circuits.

Additional Details:

The TLP5214A(D4E(O)'s isolation voltage is a critical parameter that determines the maximum voltage difference between the input and output circuits. The output current capability should be matched to the gate charge requirements of the IGBT or MOSFET being driven. The switching speed affects the switching losses in the IGBT/MOSFET. The UVLO threshold voltage should be set appropriately to protect the driven device. Refer to the Toshiba datasheet for detailed specifications, including isolation voltage, output current, switching speed, UVLO threshold, and other relevant parameters. The input diode forward voltage and current should also be considered when designing the input circuit. The output voltage and current ratings must be respected. Always consult the official Toshiba documentation for the most accurate and up-to-date information. The device's propagation delay and pulse width distortion are important considerations for high-frequency applications.

You May Also Be Interested in

U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess