EN
  • EN
  • DE

S-5715CNSL1-I4T1U

Part No S-5715CNSL1-I4T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SNT-4A / Digital Switch Unipolar Switch Open Drain Hall Effect SNT-4A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr ABLIC Inc.
Series S-5715
Package Tape & Reel (TR)
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 4mT Trip, 1.1mT Release
Test Condition 25°C
Voltage - Supply 2.7V ~ 5.5V
Current - Supply (Max) 20µA
Current - Output (Max) 2mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package SNT-4A
Package / Case 4-SMD, Flat Leads
Base Product Number S-5715
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235314-S-5715CNSL1-I4T1U
Ultra Librarian 3D Model Ultra Librarian S-5715CNSL1-I4T1U CAD Model

Description

The S-5715CNSL1-I4T1U is a high-accuracy temperature sensor IC manufactured by ABLIC U.S.A. Inc. This sensor is designed for applications requiring precise temperature monitoring and control. It integrates a temperature sensing element, an A/D converter, and a digital interface into a single compact package.

Applications:

  • Wearable devices: Accurate temperature monitoring for health and fitness tracking.
  • Industrial temperature control: Precision temperature regulation in industrial processes.
  • Home appliances: Temperature sensing for refrigerators, ovens, and HVAC systems.
  • Medical devices: Temperature monitoring in medical equipment and patient monitoring systems.
  • Data loggers: Recording temperature data for environmental monitoring and research.

Features:

  • High Accuracy: Provides precise temperature measurements, essential for critical applications.
  • Low Power Consumption: Optimized for battery-powered devices, extending operational life.
  • Digital Output: Simplifies integration with microcontrollers and digital systems using a standard digital interface.
  • Small Package: Compact size allows for use in space-constrained applications.
  • Wide Operating Temperature Range: Suitable for use in various environments and conditions.

Benefits:

  • Improved System Performance: Accurate temperature data enables precise control and optimization of systems.
  • Extended Battery Life: Low power consumption reduces energy drain in portable devices.
  • Simplified Design: Digital output streamlines integration, reducing development time and complexity.
  • Reliable Operation: Robust design ensures consistent and reliable performance in harsh environments.
  • Reduced System Cost: Integrated functionality minimizes the need for external components.

The S-5715CNSL1-I4T1U offers a wide operating temperature range and is available in a small surface-mount package. Its high accuracy and low power consumption make it an ideal choice for demanding temperature sensing applications. This sensor utilizes a digital interface, providing temperature data in a digital format compatible with microcontrollers and other digital systems. The integrated A/D converter ensures accurate conversion of the sensed temperature to digital data.

You May Also Be Interested in

NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Infineon Technologies
Digital Switch
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess