EN
  • EN
  • DE

TLP421F(4G)

Part No TLP421F(4G)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982538-TLP421F(4G)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP421F(4G) CAD Model

Description

The TLP421F(4G) is a high-isolation voltage photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a phototransistor. It is designed for providing electrical isolation between circuits, protecting sensitive components from high voltages and noise. This photocoupler is commonly used in various applications, including programmable controllers, I/O interfaces for microcomputers, and general-purpose isolation circuits.

Applications

      
  • Programmable Controllers
  •   
  • I/O Interfaces for Microcomputers
  •   
  • Noise Suppression in Switching Regulators
  •   
  • Signal Transmission between Circuits with Different Ground Potentials
  •   
  • General-Purpose Isolation Circuits

Features

      
  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  •   
  • Compact Package: Small footprint for space-saving designs.
  •   
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  •   
  • Low Input Current: Reduces power consumption.
  •   
  • Pb-Free and RoHS Compliant: Environmentally friendly.

Benefits

      
  • Enhanced Safety: Provides a high level of electrical isolation, protecting sensitive components.
  •   
  • Noise Immunity: Reduces noise interference in signal transmission.
  •   
  • Compact Design: Allows for smaller and more efficient circuit designs.
  •   
  • Simplified Circuit Design: Simplifies the design of isolated circuits.
  •   
  • Improved Reliability: Enhances the reliability of electronic systems.

Technical Specifications

The TLP421F(4G) features a high isolation voltage (typically 3750 Vrms). The forward current (IF) for the input diode is typically 20 mA, and the collector-emitter voltage (VCEO) for the output transistor is typically 80 V. The current transfer ratio (CTR) varies depending on the specific grade. It is available in a 4-pin DIP package. The operating temperature ranges from -55°C to +110°C. Key parameters include rise time, fall time, and saturation voltage.

The TLP421F(4G) is designed to provide reliable electrical isolation in a variety of electronic applications. Its high isolation voltage, compact package, and efficient signal transfer make it a versatile choice for protecting sensitive components and reducing noise in circuits.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess