EN
  • EN
  • DE

TLP383(GRH-TPLE(T

Part No TLP383(GRH-TPLE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Tr-cplr DC Inpt Wbody SO6L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993754-TLP383(GRH-TPLE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP383(GRH-TPLE(T CAD Model

Description

The TLP383(GRH-TPLE(T is a high-speed GaAlAs infrared LED and photodetector photocoupler in a 5-pin SO6 package manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring electrical isolation between circuits, such as inverters, programmable logic controllers (PLCs), and other industrial control systems.

Applications:

  • Inverters.
  • Programmable Logic Controllers (PLCs).
  • Factory automation equipment.
  • I/O interfaces for microcontrollers.
  • Power supplies.
  • General purpose isolation.

Features:

  • High Isolation Voltage: 3750 Vrms (UL recognized).
  • High-Speed Operation: 10 Mbps data transfer rate (typical).
  • Low Input Current: IF = 5 mA (typical).
  • Open Collector Output.
  • 5-Pin SO6 Package.
  • Guaranteed Performance from -40 to 100 degrees C.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high voltages and noise.
  • High-Speed Data Transfer: Enables fast communication between isolated circuits.
  • Low Input Current: Reduces power consumption.
  • Compact Size: SO6 package saves board space.
  • High Reliability: Ensures long-term stable operation.
  • Simplified design due to open collector output.

Additional Details:

The TLP383(GRH-TPLE(T photocoupler uses an infrared LED and a photodetector to provide galvanic isolation between circuits. This isolation is crucial in applications where high voltages or electrical noise can damage sensitive components or interfere with signal integrity. The device's high data transfer rate allows for quick communication across the isolation barrier, making it suitable for applications requiring real-time control.

The TLP383 features an open-collector output, which can be easily interfaced with various logic levels. The compact SO6 package allows for high-density mounting on printed circuit boards. The device's wide operating temperature range makes it suitable for industrial environments. The UL recognition provides an additional level of assurance for safety-critical applications. The component is RoHS compliant.

Toshiba's TLP series of photocouplers are well-regarded for their reliability and performance, making the TLP383(GRH-TPLE(T a suitable solution for many isolation requirements.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess