EN
  • EN
  • DE

TLP351H(D4-TP1

Part No TLP351H(D4-TP1
Manufacturer Toshiba Semiconductor and Storage
Catalog Isolators - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742639-TLP351H(D4-TP1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP351H(D4-TP1 CAD Model

Description

The TLP351H(D4-TP1) is a GaAlAs infrared LED & Photo IC coupler manufactured by Toshiba Semiconductor and Storage. It's designed for high-speed logic interface applications, providing electrical isolation between circuits while enabling signal transmission. This optocoupler is commonly used in programmable logic controllers (PLCs), inverters, and other industrial control systems.

Applications:

  • Programmable Logic Controllers (PLCs): Provides electrical isolation and signal transmission between PLC input/output modules.
  • Inverters: Used in inverter circuits to isolate control signals from the power stage.
  • AC Servo Motor Controllers: Implements in AC servo motor controllers for isolating control signals and providing feedback.
  • Factory Automation Equipment: Employed in various factory automation systems for signal isolation and protection.
  • Switching Power Supplies: Integrated into switching power supplies for isolating control circuitry.

Features:

  • High-Speed Switching: Enables high-speed data transmission and fast response times.
  • High Isolation Voltage: Provides a high level of electrical isolation between input and output circuits.
  • Low Input Current: Requires a low input current for efficient operation.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range.
  • Compact Package: Offers a small form factor for space-constrained applications.

Benefits:

  • Electrical Isolation: Provides critical electrical isolation to protect sensitive circuits from high voltages and noise.
  • Improved System Reliability: Enhances system reliability by isolating faults and preventing ground loops.
  • High-Speed Performance: Enables high-speed data transmission in industrial control systems.
  • Simplified Design: Reduces the need for complex isolation circuitry.
  • Robust Operation: Operates reliably in harsh industrial environments.

Technical Specifications:

The TLP351H(D4-TP1) typically features a high isolation voltage rating, often in the kilovolt range, and a high-speed data transmission rate. It also operates with a low input current and a wide operating temperature range. Consult the official datasheet for precise isolation voltage ratings, data transmission rates, input current requirements, and operating temperature ranges.

This optocoupler provides a reliable and high-performance solution for electrical isolation and signal transmission in industrial control systems. Its high-speed switching, high isolation voltage, and robust operation make it an ideal choice for demanding applications where safety and reliability are critical.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess