EN
  • EN
  • DE

TLP3507

Part No TLP3507
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TRIAC DRIVER PROGRAMMABLE CONTROLLERS AC-OUTPUT MODULE SOLID STATE RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269789-TLP3507
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3507 CAD Model

Description

The TLP3507 is a Photocoupler manufactured by Toshiba Semiconductor and Storage. This device consists of a GaAlAs light-emitting diode optically coupled to an integrated high gain, high-speed photodetector IC chip. It is housed in a small SO6 package and is designed for high-density mounting applications. The TLP3507 is often used for signal isolation, which is crucial in preventing ground loops and protecting sensitive circuits from high voltages.

Applications:

  • Inverter Control: Used in inverters for signal isolation and driving power transistors.
  • Industrial Equipment: Employed in programmable logic controllers (PLCs) and other industrial automation systems.
  • Switching Power Supplies: Provides isolation between the primary and secondary sides in power supplies.
  • Motor Control: Used to isolate control signals from power circuits in motor drive applications.
  • Digital Logic Isolation: Isolates digital signals between different voltage domains to prevent interference.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • High-Speed Switching: Offers fast switching speeds for efficient signal transfer.
  • Small SO6 Package: Compact design allows for high-density mounting.
  • High Common-Mode Transient Immunity: Reduces susceptibility to noise and interference.
  • Low Input Current: Requires a low input current for activation.
  • Safety Standards Compliance: Meets various safety standards for isolation devices.

Benefits:

  • Enhanced System Reliability: Provides electrical isolation, protecting sensitive circuits from high voltages and noise.
  • Improved System Performance: Fast switching speeds allow for efficient signal transfer.
  • Space-Saving Design: Small package allows for high-density mounting, reducing board space requirements.
  • Reduced Noise and Interference: High common-mode transient immunity minimizes the impact of noise on signal integrity.
  • Simplified Circuit Design: Integrated design simplifies circuit layout and reduces component count.

Additional Details:

The TLP3507 requires an external resistor on the input side to limit the LED current. The specific value of this resistor depends on the input voltage and desired LED current. The output side typically requires a pull-up resistor to establish the output voltage level. Proper PCB layout is important to maintain the isolation characteristics of the device. Creepage and clearance distances should be observed to prevent arcing or breakdown. The datasheet provides detailed information on recommended operating conditions, electrical characteristics, and safety considerations.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess