EN
  • EN
  • DE

RD5.1ST1AB1W

Part No RD5.1ST1AB1W
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 292221-RD5.1ST1AB1W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD5.1ST1AB1W CAD Model

Description

The RD5.1ST1AB1W is a Zener diode manufactured by Renesas Electronics America. It's primarily utilized for voltage regulation and transient suppression in electronic circuits. Packaged as a surface mount device, it allows for automated assembly and efficient use of board space. This diode ensures a stable voltage reference point or clamping voltage, which is crucial in protecting sensitive components from voltage spikes.

Applications:

  • Voltage stabilization in power supplies
  • Protection against transient voltages in data transmission lines
  • Overvoltage protection for sensitive electronic circuits
  • Reference voltage source in analog circuit designs
  • Voltage clamping in signal processing systems

Features:

  • Nominal Zener Voltage (Vz): 5.1V
  • Surface Mount Device (SMD) Packaging
  • High Surge Current Withstanding Capability
  • Tight Zener Voltage Tolerance
  • Compliance with RoHS Standards

Benefits:

  • Guarantees stable voltage regulation, leading to consistent performance across varied circuit conditions.
  • Safeguards vulnerable circuit elements from potentially damaging overvoltage events, thus increasing overall system reliability.
  • Facilitates streamlined circuit layout due to its small form factor suitable for surface mounting.
  • Reduces production costs by supporting automated assembly lines.
  • Provides a reliable reference voltage for precise analog signal management.

Additional Details:

The RD5.1ST1AB1W is characterized by its specific power dissipation, indicating its thermal handling capacity. The diode operates within a defined temperature range, allowing it to function effectively in diverse environmental conditions. Package dimensions are crucial for integration into PCBs. Low leakage current characteristics minimize unnecessary power losses. Its capacity to handle surge currents ensures robust performance when exposed to transient voltage events. Zener impedance is an important specification that describes the stability of the Zener voltage under different current loads. Detailed electrical parameters and performance curves can be found in the official Renesas datasheet.

You May Also Be Interested in

Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $2.4357
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess