The TLP3230 is a small outline photorelay manufactured by Toshiba Semiconductor and Storage. It consists of an infrared emitting diode optically coupled to a MOSFET. It is designed for use in various applications requiring electrical isolation and solid-state switching.
Applications:
- Security Systems
- Factory Automation
- Measuring Instruments
- Control Equipment
- Telecommunication
- Solid State Relays (SSR)
Features:
- Small Outline Package
- 1-Form-A Contact (Normally Open)
- High Isolation Voltage: 3750 Vrms (Min.)
- Low On-Resistance: RON = 0.3 Ω (Typ.)
- Low Input LED Trigger Current: IF = 2 mA (Max.)
- High Operating Temperature: -40 to 100 °C
Benefits:
- Compact Size: The small outline package allows for high-density mounting on circuit boards, saving valuable space.
- Electrical Isolation: Provides a high level of electrical isolation between the input and output circuits, protecting sensitive control circuitry from high voltages.
- Low On-Resistance: Minimizes voltage drop and power dissipation when the relay is closed, improving efficiency.
- Low Input Current: Requires minimal current to activate the relay, reducing power consumption in the control circuit.
- Wide Operating Temperature: Suitable for use in harsh environments with extreme temperatures.
Additional Details:
The TLP3230 operates with a DC or AC voltage and current within specified limits (refer to the datasheet). It offers a fast switching speed compared to electromechanical relays. The device is RoHS compliant. Detailed electrical characteristics, including switching times, input-output characteristics, and recommended operating conditions, are available in the product datasheet.