EN
  • EN
  • DE

TLP3105

Part No TLP3105
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description Measurement Equipment FA (Factory Automation) Power Line Control Security Equipment
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269760-TLP3105
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3105 CAD Model

Description

The TLP3105 is a solid state relay (SSR) manufactured by Toshiba Semiconductor and Storage. This device consists of an infrared LED optically coupled to a MOSFET, providing electrical isolation between the input control circuit and the output load circuit. It is designed for switching AC or DC loads in various applications, offering advantages such as high isolation voltage, low on-resistance, and fast switching speeds.

Applications:

  • Industrial control systems: Switching relays, solenoids, and other inductive loads.
  • Lighting control: Dimming and switching of lighting systems.
  • Motor control: Controlling small DC motors and other motor-driven devices.
  • Telecommunications equipment: Isolating and switching signals in telecom circuits.
  • Security systems: Controlling door locks, alarms, and other security devices.

Features:

  • Solid state relay: Provides electrical isolation between input and output.
  • Optically coupled MOSFET: Enables fast and reliable switching of AC or DC loads.
  • High isolation voltage: Ensures safety and prevents ground loops.
  • Low on-resistance: Minimizes power dissipation and voltage drop across the switch.
  • Fast switching speed: Allows for high-frequency switching applications.
  • Small package size: Reduces board space requirements.

Benefits:

  • Electrical isolation: Protects control circuits from high voltage transients and ground loops.
  • Reliable switching: Solid state design eliminates mechanical wear and tear.
  • Energy efficient: Low on-resistance minimizes power loss.
  • Fast response: Enables precise and responsive control of loads.
  • Compact design: Saves space in densely populated circuit boards.

Additional Details:

The TLP3105 is typically available in a 4-pin DIP or SMD package. The input side consists of an infrared LED, which is activated by applying a forward current. The output side consists of a MOSFET, which is turned on when the LED is illuminated. The device features a high isolation voltage (typically 3750 Vrms) between the input and output. The on-resistance (Ron) is typically low, minimizing voltage drop and power dissipation. The switching speed is typically in the microsecond range. The TLP3105 requires an external resistor to limit the LED current.

The TLP3105's combination of high isolation, low on-resistance, and fast switching speed makes it an ideal choice for a wide range of solid state relay applications.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 750MA 24-253V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
45A 1-PHASE SSR ZERO CROSS
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-132V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.3789 $86.3789
2+ $83.6795 $167.3590
3+ $80.9802 $242.9406
4+ $78.2809 $313.1236
5+ $70.1828 $350.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess