The TLP3105(F) is a solid state relay (SSR) or photocoupler from Toshiba Semiconductor and Storage. It consists of an infrared emitting diode (IRED) optically coupled to a MOSFET. This configuration provides electrical isolation between the control input and the load being switched. The '(F)' likely designates a specific production lot or feature variation of the TLP3105.
Applications
- Solid State Relays (SSRs)
- Heating Equipment
- Semiconductor Tester
- Various Control Equipment
Features
- High Isolation Voltage: 3750 Vrms (minimum)
- Off-State Voltage: 60V
- On-State Resistance: 8 Ohms (maximum)
- On-State Current: 120mA (maximum)
- Operating Temperature: -40°C to 100°C
- Package: SOP-4
Benefits
- Provides electrical isolation between the control circuit and the load.
- Enables direct control of loads from low-voltage DC circuits.
- Reduces the risk of electrical shock and damage to sensitive control circuitry.
- Offers a compact and reliable solution for solid-state switching.
- Enhances system safety and reliability due to high isolation voltage.
- Long operational life compared to electromechanical relays.
- Low on-state resistance minimizes power dissipation.
Additional Details
The TLP3105(F) comes in a compact SOP-4 package. The MOSFET output provides a clean switching action without contact bounce or arcing, which is common in electromechanical relays. This results in improved reliability and longer lifespan. The low on-state resistance minimizes power dissipation during operation, making it an efficient choice for various applications. The '(F)' designation may refer to specific testing or quality control processes, so it is crucial to consult the datasheet for comprehensive details. It is a RoHS compliant component.