EN
  • EN
  • DE

S-812C53AMC-C3H-T2

Part No S-812C53AMC-C3H-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH OPERATING VOLTAGE CMOS VOLTAGE REGULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063557-S-812C53AMC-C3H-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-812C53AMC-C3H-T2 CAD Model

Description

The S-812C53AMC-C3H-T2 is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. This regulator is designed for use in various electronic devices requiring a stable and accurate voltage supply, especially in battery-powered applications where low current consumption is crucial.

Applications

  • Mobile Phones: Power management for various internal circuits.
  • Digital Cameras: Providing stable voltage to image sensors and processors.
  • Portable Audio Players: Ensuring consistent audio quality and extended battery life.
  • Wearable Devices: Such as smartwatches and fitness trackers, where small size and low power consumption are essential.
  • IoT (Internet of Things) Devices: Powering sensors, communication modules, and microcontrollers.

Features

  • High Output Voltage Accuracy: Provides a precise and stable output voltage, minimizing voltage fluctuations.
  • Low Current Consumption: Reduces battery drain, extending the operational life of portable devices.
  • Small Package Size: Allows for compact designs and integration into small form-factor devices.
  • Built-in Overcurrent Protection: Protects the device and connected circuits from damage due to excessive current flow.
  • Thermal Shutdown Protection: Shuts down the regulator to prevent overheating and damage.

Benefits

  • Extended Battery Life: The low current consumption feature ensures longer operational time for battery-powered devices.
  • Improved System Reliability: The stable output voltage guarantees consistent performance of electronic circuits.
  • Compact Device Design: The small package size enables the creation of smaller and more portable devices.
  • Enhanced Protection: Overcurrent and thermal shutdown protection features prevent damage to the regulator and connected components.
  • Simplified Design: Integrated protection features reduce the need for external components, simplifying circuit design.

The S-812C53AMC-C3H-T2 is designed to operate over a wide temperature range, making it suitable for various environmental conditions. Its high accuracy and low power consumption make it an ideal choice for portable and battery-powered electronic devices.

You May Also Be Interested in

Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess