EN
  • EN
  • DE

TLP3083(D4F(O

Part No TLP3083(D4F(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Cplr Triac Zc 800V DIP6-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019266-TLP3083(D4F(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP3083(D4F(O CAD Model

Description

The TLP3083(D4F(O is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It consists of an infrared LED optically coupled to a high-voltage MOSFET. It is designed for applications requiring isolated switching of AC or DC loads, providing a reliable and safe alternative to electromechanical relays. This SSR is commonly used in industrial control, power supplies, and security systems.

Applications:

      
  • Industrial control systems
  •   
  • Power supplies
  •   
  • Security systems
  •   
  • Heating, ventilation, and air conditioning (HVAC) systems
  •   
  • Automatic test equipment (ATE)

Features:

      
  • Off-state voltage: 600 V
  •   
  • On-state current: 0.12 A
  •   
  • Isolation voltage: 3750 Vrms
  •   
  • On-resistance: 50 Ohm (typical)
  •   
  • Operating temperature: -40°C to +100°C
  •   
  • Low input control current
  •   
  • Surface mount package (SMT)
  •   
  • Zero-crossing detection

Benefits:

      
  • Provides galvanic isolation between control and load circuits, enhancing safety.
  •   
  • Eliminates mechanical wear and tear, resulting in longer operating life compared to electromechanical relays.
  •   
  • Reduces electromagnetic interference (EMI) due to silent switching operation.
  •   
  • Simplifies circuit design with low input control current requirements.
  •   
  • Enables compact system design with surface mount packaging.

Additional Details:

The TLP3083(D4F(O features zero-crossing detection, which minimizes switching noise and inrush current. The MOSFET output provides clean, bounce-free switching. The device offers a high level of isolation, protecting sensitive control circuits from high-voltage transients. The SSR is designed to operate over a wide temperature range. The input control current is typically 5 mA. The output is capable of switching both AC and DC loads. The TLP3083(D4F(O) provides a robust and reliable solution for isolated switching applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess